Manufacturer: AMIS
Category: Connectors,Interconn
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 6.3V
Type: Header, Male Pins, Shrouded (4 Side)
ESR (Equivalent Series Resistance): 5mOhm
Operating Temperature: -40°C ~ 85°C
Lifetime @ Temp.: 6000 Hrs @ 105°C
Mounting Type: Fixed
Package / Case: 8-SMD, No Lead
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Height - Seated (Max): 0.228" (5.80mm)
Cap Tant Solid 100uF 20V D CASE 10% (7.3 X 4.3 X 2.8mm) Inward L SMD 7343-31 0.2 Ohm 125°C Automotive T/R Product overview: T495D107K020ATE200 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 100uF, 20V, 0.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 100uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T495D107K020ATE20
100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 200mOhm @ 100kHz
100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 200mOhm @ 100kHz
100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 200mOhm @ 100kHz
CAP TANT 100UF 10% 20V 2917
CAP TANT 100UF 10% 20V 2917
CAP TANT 100UF 10% 20V 2917
CAP, 100UF, 20V, TANT, CASE D; Capacitance:100µF; Voltage Rating:20V; Tantalum Capacitor Case:2917 [7343 Metric]; Product Range:T495 Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-T495D107K020ATE200 | 399-18841-2-ND | 399-18841-6-ND | T495D107K020ATE200 | T495D107K020ATE200 | T495D107K020ATE200 | 93AC3855 | 33AK9513 | |
| Product Name | Connectors,Interconnects | Automotive SMD 100uF 20V Capacitor | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | 100.uf 20.0V Kemet | Cap, 100Uf, 20V, Tant, Case D; Capacitance Kemet |
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | Tantalum | ||||
| Capacitance Range | 0.2200 microF | 1.00E8 microF | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF | |
| Capacitance Tolerance | 20 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | ||||
| WVDC | 6.3 volts | 20 volts | 20 volts | 20 volts | 20 volts | ||||
| WVAC | 6.3 volts | 20 volts | 20 volts |