DigiKey Datasheets for Capacitors
Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more
Page:
1
500
1000
1300
1350
1400
1450
1500
1550
1560
1570
1580
1590
1600
1610
1616
1617
1618
1619
1620
1621
1622
1623
1624
1625
1626
1627
1628
1630
1640
1650
1660
1670
1680
1700
1750
1789
| Product Name | Notes |
|---|---|
| 100µF Hermetically Sealed Tantalum Polymer Capacitor 10V Axial | |
| 100µF Hermetically Sealed Tantalum Polymer Capacitor 25V Axial 190mOhm @ 100kHz | |
| 100µF Hermetically Sealed Tantalum Polymer Capacitor 40V Axial 150mOhm @ 100kHz | |
| 100µF Hermetically Sealed Tantalum Polymer Capacitor 50V Axial 130mOhm @ 100kHz | |
| 100µF Hermetically Sealed Tantalum Polymer Capacitor 60V Axial 100mOhm @ 100kHz | |
| 120µF Hermetically Sealed Tantalum Polymer Capacitor 15V Axial | |
| 120µF Hermetically Sealed Tantalum Polymer Capacitor 40V Axial 120mOhm @ 100kHz | |
| 120µF Hermetically Sealed Tantalum Polymer Capacitor 50V Axial 90mOhm @ 100kHz | |
| 130µF Molded Tantalum Polymer Capacitor 63V Nonstandard 17mOhm @ 100kHz | |
| 140µF Hermetically Sealed Tantalum Polymer Capacitor 6V Axial | |
| 15µF Molded Tantalum Polymer Capacitor 63V 2917 (7343 Metric) 100mOhm @ 100kHz | |
| 15µF Molded Tantalum Polymer Capacitor 75V 2917 (7343 Metric) 100mOhm @ 100kHz | |
| 150µF Molded Tantalum Polymer Capacitor 30V 2917 (7343 Metric) 150mOhm @ 100kHz | |
| 150µF Molded Tantalum Polymer Capacitor 30V 2917 (7343 Metric) 75mOhm @ 100kHz | |
| 180µF Hermetically Sealed Tantalum Polymer Capacitor 10V Axial | |
| 20µF Hermetically Sealed Tantalum Polymer Capacitor 60V Axial | |
| 22µF Molded Tantalum Polymer Capacitor 50V 2917 (7343 Metric) 100mOhm @ 100kHz | |
| 22µF Molded Tantalum Polymer Capacitor 63V 2917 (7343 Metric) 100mOhm @ 100kHz | |
| 22µF Molded Tantalum Polymer Capacitor 75V 2917 (7343 Metric) 100mOhm @ 100kHz | |
| 220µF Hermetically Sealed Tantalum Polymer Capacitor 8V Axial | |
| 220µF Molded Tantalum Polymer Capacitor 16V 2917 (7343 Metric) 25mOhm @ 100kHz | |
| 25µF Hermetically Sealed Tantalum Polymer Capacitor 100V Axial 190mOhm @ 100kHz | |
| 25µF Hermetically Sealed Tantalum Polymer Capacitor 50V Axial | |
| 280µF Molded Tantalum Polymer Capacitor 35V Nonstandard 10mOhm @ 100kHz | |
| 280µF Molded Tantalum Polymer Capacitor 50V Nonstandard 17mOhm @ 100kHz | |
| 2800µF Molded Tantalum Polymer Capacitor 16V Nonstandard 5mOhm @ 100kHz | |
| 330µF Molded Tantalum Polymer Capacitor 16V 2917 (7343 Metric) 25mOhm @ 100kHz | |
| 39µF Hermetically Sealed Tantalum Polymer Capacitor 60V Axial | |
| 390µF Hermetically Sealed Tantalum Polymer Capacitor 15V Axial 90mOhm @ 100kHz | |
| 390µF Hermetically Sealed Tantalum Polymer Capacitor 15V Axial | |
| 40µF Hermetically Sealed Tantalum Polymer Capacitor 30V Axial | |
| 47µF Hermetically Sealed Tantalum Polymer Capacitor 50V Axial 150mOhm @ 100kHz | |
| 47µF Hermetically Sealed Tantalum Polymer Capacitor 50V Axial | |
| 47µF Molded Tantalum Polymer Capacitor 35V 2917 (7343 Metric) 70mOhm @ 100kHz | |
| 47µF Molded Tantalum Polymer Capacitor 50V 2917 (7343 Metric) 100mOhm @ 100kHz | |
| 470µF Molded Tantalum Polymer Capacitor 16V 2917 (7343 Metric) 25mOhm @ 100kHz | |
| 50µF Hermetically Sealed Tantalum Polymer Capacitor 25V Axial | |
| 500µF Hermetically Sealed Tantalum Polymer Capacitor 35V Axial 110mOhm @ 100kHz | |
| 560µF Hermetically Sealed Tantalum Polymer Capacitor 10V Axial | |
| 68µF Hermetically Sealed Tantalum Polymer Capacitor 30V Axial | |
| 900µF Molded Tantalum Polymer Capacitor 30V Nonstandard 13mOhm @ 100kHz | |
| CAP TANT POLY 130UF 75V SMD | |
| CAP TANT POLY 150UF 30V 2917 | |
| CAP TANT POLY 150UF 35V 2917 | |
| CAP TANT POLY 15UF 63V 2917 | |
| CAP TANT POLY 22UF 50V 2917 | |
| CAP TANT POLY 22UF 63V 2917 | |
| CAP TANT POLY 470UF 16V 2917 | |
| CAP TANT POLY 47UF 35V 2917 | |
| CAP TANT POLY 90UF 75V SMD |
| << Prev | Next >> |