KEMET Electronics Corporation Tantalum Capacitors T495C335K035ATE550

Description
3.3µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 550mOhm
Request a Quote Datasheet
Description
3.3µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 550mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 399-11078-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-11078-1-ND
Tantalum Capacitors 399-11078-1-ND
3.3µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 550mOhm

3.3µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 550mOhm

Buy Now Datasheet
Tantalum Capacitors - 399-11078-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-11078-6-ND
Tantalum Capacitors 399-11078-6-ND
3.3µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 550mOhm

3.3µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 550mOhm

Buy Now Datasheet
Tantalum Capacitors - 399-11078-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-11078-2-ND
Tantalum Capacitors 399-11078-2-ND
3.3µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 550mOhm

3.3µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 550mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 3.3uF 35V Capacitor
59-T495C335K035ATE550
SMD 3.3uF 35V Capacitor 59-T495C335K035ATE550
3.3uF 35V 10% Tantalum Capacitor, 2312 SMD, 550mR ESR Product overview: T495C335K035ATE550 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.3uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T495C335K035ATE55 0 can be used for catalog matching and distributor lookup.

3.3uF 35V 10% Tantalum Capacitor, 2312 SMD, 550mR ESR Product overview: T495C335K035ATE550 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.3uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T495C335K035ATE550 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - T495C335K035ATE550 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T495C335K035ATE550
Tantalum Capacitors T495C335K035ATE550
CAP TANT 3.3UF 10% 35V 2312

CAP TANT 3.3UF 10% 35V 2312

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T495C335K035ATE550 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
T495C335K035ATE550
Capacitors - Tantalum Capacitors T495C335K035ATE550
CAP TANT 3.3UF 10% 35V 2312

CAP TANT 3.3UF 10% 35V 2312

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-11078-1-ND 399-11078-6-ND 59-T495C335K035ATE550 T495C335K035ATE550 T495C335K035ATE550
Product Name Tantalum Capacitors Tantalum Capacitors SMD 3.3uF 35V Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 3.3 microF 3.3 microF 3.3 microF 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
Ceramic Capacitors - 1763-0402B102K101YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitors - 2002-101292U075AC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1701130 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details