68uF 10V Tantalum Cap, 80mR ESR, 125C, SMD, AEC-Q200 Product overview: T495C686K010ATE080 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 68uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 68uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T495C686K010ATE08
68µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 80mOhm @ 100kHz
CAP TANT 68UF 10% 10V 2312
CAP TANT 68UF 10% 10V 2312
CAP TANT 68UF 10% 10V 2312
CAP TANT 68UF 10% 10V 2312
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-T495C686K010ATE080 | 399-T495C686K010ATE080TR-ND | 399-T495C686K010ATE080DKR-ND | T495C686K010ATE080 | 42M8484 | T495C686K010ATE080 |
| Product Name | Automotive SMD 68uF 10V Capacitor | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | 68.0Uf 10.0V Kemet | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |||
| RoHS Compliant | Yes | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 68 microF | 68 microF | 68 microF | 68 microF | 68 microF |