KEMET Electronics Corporation Tantalum Capacitors T495C685K025ATE500

Description
6.8µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 500mOhm
Request a Quote Datasheet
Description
6.8µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 500mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 399-8493-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-8493-1-ND
Tantalum Capacitors 399-8493-1-ND
6.8µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 500mOhm

6.8µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 500mOhm

Buy Now Datasheet
Tantalum Capacitors - 399-8493-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-8493-2-ND
Tantalum Capacitors 399-8493-2-ND
6.8µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 500mOhm

6.8µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 500mOhm

Buy Now Datasheet
Tantalum Capacitors - 399-8493-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-8493-6-ND
Tantalum Capacitors 399-8493-6-ND
6.8µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 500mOhm

6.8µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 500mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 6.8uF 25V Capacitor
59-T495C685K025ATE500
SMD 6.8uF 25V Capacitor 59-T495C685K025ATE500
Tantalum Capacitor 6.8uF 25V 500mR SMD 125C Product overview: T495C685K025ATE500 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.8uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T495C685K025ATE50 0 can be used for catalog matching and distributor lookup.

Tantalum Capacitor 6.8uF 25V 500mR SMD 125C Product overview: T495C685K025ATE500 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.8uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T495C685K025ATE500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - T495C685K025ATE500 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T495C685K025ATE500
Tantalum Capacitors T495C685K025ATE500
CAP TANT 6.8UF 10% 25V 2312

CAP TANT 6.8UF 10% 25V 2312

Supplier's Site Datasheet
Tantalum Capacitor, 6.8Uf 25V 0.5 Ohm 10%, 6032-28, Full Reel; Capacitance Kemet - 72M6218 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 6.8Uf 25V 0.5 Ohm 10%, 6032-28, Full Reel; Capacitance Kemet
72M6218
Tantalum Capacitor, 6.8Uf 25V 0.5 Ohm 10%, 6032-28, Full Reel; Capacitance Kemet 72M6218
TANTALUM CAPACITOR, 6.8UF 25V 0.5 OHM 10%, 6032-28, FULL REEL; Capacitance:6.8µF; Voltage(DC):25V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.5ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 6.8UF 25V 0.5 OHM 10%, 6032-28, FULL REEL; Capacitance:6.8µF; Voltage(DC):25V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.5ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T495C685K025ATE500 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
T495C685K025ATE500
Capacitors - Tantalum Capacitors T495C685K025ATE500
CAP TANT 6.8UF 10% 25V 2312

CAP TANT 6.8UF 10% 25V 2312

Supplier's Site
Tantalum Capacitors - T495C685K025ATE500 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
T495C685K025ATE500
Tantalum Capacitors T495C685K025ATE500
CAP TANT 6.8UF 10% 25V 2312

CAP TANT 6.8UF 10% 25V 2312

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-8493-1-ND 399-8493-6-ND 59-T495C685K025ATE500 T495C685K025ATE500 72M6218 T495C685K025ATE500 T495C685K025ATE500
Product Name Tantalum Capacitors Tantalum Capacitors SMD 6.8uF 25V Capacitor Tantalum Capacitors Tantalum Capacitor, 6.8Uf 25V 0.5 Ohm 10%, 6032-28, Full Reel; Capacitance Kemet Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum
Capacitance Range 6.8 microF 6.8 microF 6.8 microF 6.8 microF 6.8 microF 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - 1763-0402B103K100NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 227SML6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminium Capacitors - 1701146 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details