CAP, 150UF, 4V, TANT, CASE C ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 399-T495C157K004ATE070TR-ND | 82AH9371 |
| Product Name | Tantalum Capacitors | Cap, 150Uf, 4V, Tant, Case C Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | |
| Capacitance Range | 150 microF | |
| Capacitance Tolerance | 10 (+/- %) |