KEMET Electronics Corporation Tantalum Capacitors T495C686K016ATE200

Description
68µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 200mOhm @ 100kHz
Request a Quote Datasheet
Description
68µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 200mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 399-18839-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-18839-6-ND
Tantalum Capacitors 399-18839-6-ND
68µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 200mOhm @ 100kHz

68µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 200mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 399-18839-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-18839-1-ND
Tantalum Capacitors 399-18839-1-ND
68µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 200mOhm @ 100kHz

68µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 200mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 399-18839-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-18839-2-ND
Tantalum Capacitors 399-18839-2-ND
68µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 200mOhm @ 100kHz

68µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 200mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 1359757-T495C686K016ATE200 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1359757-T495C686K016ATE200
Capacitors - Tantalum Capacitors 1359757-T495C686K016ATE200
Win Source Part Number: 1359757-T495C686K016 ATE200 Category: Capacitors - Tantalum Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 58 pct. Type: Molded MSL Level: 1 (Unlimited) Mfr: KEMET Series: T495 Package: Tape & Reel Product Status: Active Features: General Purpose Package / Case: 2312 (6032 Metric) Base Product Number: T495C Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 68 µF Tolerance: ±10% Voltage - Rated: 16 V ESR (Equivalent Series Resistance): 200mOhm @ 100kHz Lifetime @ Temp.: 2000 Hrs @ 125°C Size / Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm) Height - Seated (Max): 0.110" (2.80mm) REACH Status: REACH Unaffected ECCN: EAR99 Manufacturer Size Code: C

Win Source Part Number: 1359757-T495C686K016ATE200
Category: Capacitors - Tantalum Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 58 pct.
Type: Molded
MSL Level: 1 (Unlimited)
Mfr: KEMET
Series: T495
Package: Tape & Reel
Product Status: Active
Features: General Purpose
Package / Case: 2312 (6032 Metric)
Base Product Number: T495C
Mounting Type: Surface Mount
HTSUS: 8532.21.0050
Capacitance: 68 µF
Tolerance: ±10%
Voltage - Rated: 16 V
ESR (Equivalent Series Resistance): 200mOhm @ 100kHz
Lifetime @ Temp.: 2000 Hrs @ 125°C
Size / Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm)
Height - Seated (Max): 0.110" (2.80mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Manufacturer Size Code: C

Buy Now Datasheet
Singapore, Singapore
Automotive SMD 68uF 16V Capacitor
59-T495C686K016ATE200
Automotive SMD 68uF 16V Capacitor 59-T495C686K016ATE200
Cap Tant Solid 68uF 16V C CASE 10% (6 X 3.2 X 2.5mm) Inward L SMD 6032-28 0.2 Ohm 125°C Automotive T/R Product overview: T495C686K016ATE200 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 68uF, 16V, 0.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 68uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T495C686K016ATE20 0 can be used for catalog matching and distributor lookup.

Cap Tant Solid 68uF 16V C CASE 10% (6 X 3.2 X 2.5mm) Inward L SMD 6032-28 0.2 Ohm 125°C Automotive T/R Product overview: T495C686K016ATE200 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 68uF, 16V, 0.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 68uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T495C686K016ATE200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
68.0Uf 16.0V Kemet - 93AC3841 - Newark, An Avnet Company
Chicago, IL, United States
68.0Uf 16.0V Kemet
93AC3841
68.0Uf 16.0V Kemet 93AC3841
68.0UF 16.0V

68.0UF 16.0V

Supplier's Site
Capacitors - Tantalum Capacitors - T495C686K016ATE200 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T495C686K016ATE200
Capacitors - Tantalum Capacitors T495C686K016ATE200
CAP TANT 68UF 10% 16V 2312

CAP TANT 68UF 10% 16V 2312

Supplier's Site
Tantalum Capacitors - T495C686K016ATE200 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T495C686K016ATE200
Tantalum Capacitors T495C686K016ATE200
CAP TANT 68UF 10% 16V 2312

CAP TANT 68UF 10% 16V 2312

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-18839-6-ND 399-18839-1-ND 1359757-T495C686K016ATE200 59-T495C686K016ATE200 93AC3841 T495C686K016ATE200 T495C686K016ATE200
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Automotive SMD 68uF 16V Capacitor 68.0Uf 16.0V Kemet Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF 6.80E7 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-05052500P400BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Aluminum Electrolytic - 101C253U040BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details