KEMET Electronics Corporation Capacitors - Tantalum Capacitors T495C227K006ATE100

Description
Win Source Part Number: 1359799-T495C227K006 ATE100 Category: Capacitors - Tantalum Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 54 pct. Type: Molded MSL Level: 1 (Unlimited) Mfr: KEMET Series: T495 Package: Tape & Reel Product Status: Active Features: General Purpose Package / Case: 2312 (6032 Metric) Base Product Number: T495C Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 220 µF Tolerance: ±10% Voltage - Rated: 6.3 V ESR (Equivalent Series Resistance): 100mOhm Lifetime @ Temp.: 2000 Hrs @ 85°C Size / Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm) Height - Seated (Max): 0.110" (2.80mm) REACH Status: REACH Unaffected ECCN: EAR99 Manufacturer Size Code: C
Request a Quote
Description
Win Source Part Number: 1359799-T495C227K006 ATE100 Category: Capacitors - Tantalum Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 54 pct. Type: Molded MSL Level: 1 (Unlimited) Mfr: KEMET Series: T495 Package: Tape & Reel Product Status: Active Features: General Purpose Package / Case: 2312 (6032 Metric) Base Product Number: T495C Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 220 µF Tolerance: ±10% Voltage - Rated: 6.3 V ESR (Equivalent Series Resistance): 100mOhm Lifetime @ Temp.: 2000 Hrs @ 85°C Size / Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm) Height - Seated (Max): 0.110" (2.80mm) REACH Status: REACH Unaffected ECCN: EAR99 Manufacturer Size Code: C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Tantalum Capacitor part number 1359799-T495C227K006ATE100 from Win Source Electronics is a surface mount capacitor designed for applications requiring high surge and ripple current capabilities. It features a capacitance of 220 µF with a tolerance of ±10% and a rated voltage of 6.3 V. The capacitor operates within a temperature range of -55°C to 125°C and has a low equivalent series resistance (ESR) of 100 mΩ. This capacitor is compliant with RoHS and is packaged in tape and reel format, suitable for automated assembly processes. It is classified as moisture sensitivity level (MSL) 1, indicating unlimited floor life at specified conditions. The product is suitable for use in decoupling and filtering applications in various electronic devices, including DC/DC converters and telecommunications equipment. The capacitor has a rated lifetime of 2000 hours at 85°C, ensuring reliability in demanding environments.

Datasheet Summary
Powered by GS/AI

The Tantalum Capacitor part number 1359799-T495C227K006ATE100 from Win Source Electronics is a surface mount capacitor designed for applications requiring high surge and ripple current capabilities. It features a capacitance of 220 µF with a tolerance of ±10% and a rated voltage of 6.3 V. The capacitor operates within a temperature range of -55°C to 125°C and has a low equivalent series resistance (ESR) of 100 mΩ. This capacitor is compliant with RoHS and is packaged in tape and reel format, suitable for automated assembly processes. It is classified as moisture sensitivity level (MSL) 1, indicating unlimited floor life at specified conditions. The product is suitable for use in decoupling and filtering applications in various electronic devices, including DC/DC converters and telecommunications equipment. The capacitor has a rated lifetime of 2000 hours at 85°C, ensuring reliability in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Tantalum Capacitors - 1359799-T495C227K006ATE100 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1359799-T495C227K006ATE100
Capacitors - Tantalum Capacitors 1359799-T495C227K006ATE100
Win Source Part Number: 1359799-T495C227K006 ATE100 Category: Capacitors - Tantalum Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 54 pct. Type: Molded MSL Level: 1 (Unlimited) Mfr: KEMET Series: T495 Package: Tape & Reel Product Status: Active Features: General Purpose Package / Case: 2312 (6032 Metric) Base Product Number: T495C Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 220 µF Tolerance: ±10% Voltage - Rated: 6.3 V ESR (Equivalent Series Resistance): 100mOhm Lifetime @ Temp.: 2000 Hrs @ 85°C Size / Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm) Height - Seated (Max): 0.110" (2.80mm) REACH Status: REACH Unaffected ECCN: EAR99 Manufacturer Size Code: C

Win Source Part Number: 1359799-T495C227K006ATE100
Category: Capacitors - Tantalum Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 54 pct.
Type: Molded
MSL Level: 1 (Unlimited)
Mfr: KEMET
Series: T495
Package: Tape & Reel
Product Status: Active
Features: General Purpose
Package / Case: 2312 (6032 Metric)
Base Product Number: T495C
Mounting Type: Surface Mount
HTSUS: 8532.21.0050
Capacitance: 220 µF
Tolerance: ±10%
Voltage - Rated: 6.3 V
ESR (Equivalent Series Resistance): 100mOhm
Lifetime @ Temp.: 2000 Hrs @ 85°C
Size / Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm)
Height - Seated (Max): 0.110" (2.80mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Manufacturer Size Code: C

Buy Now Datasheet
Singapore, Singapore
Automotive SMD 220uF 6.3V Capacitor
59-T495C227K006ATE100
Automotive SMD 220uF 6.3V Capacitor 59-T495C227K006ATE100
Cap Tant Solid 220uF 6.3V C CASE 10% (6 X 3.2 X 2.5mm) Inward L SMD 6032-28 0.1 Ohm 125°C Automotive T/R Product overview: T495C227K006ATE100 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 220uF, 6.3V, 0.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 220uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T495C227K006ATE10 0 can be used for catalog matching and distributor lookup.

Cap Tant Solid 220uF 6.3V C CASE 10% (6 X 3.2 X 2.5mm) Inward L SMD 6032-28 0.1 Ohm 125°C Automotive T/R Product overview: T495C227K006ATE100 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 220uF, 6.3V, 0.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 220uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T495C227K006ATE100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 399-11409-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-11409-2-ND
Tantalum Capacitors 399-11409-2-ND
220µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 100mOhm

220µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - 399-11409-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-11409-6-ND
Tantalum Capacitors 399-11409-6-ND
220µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 100mOhm

220µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - 399-11409-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-11409-1-ND
Tantalum Capacitors 399-11409-1-ND
220µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 100mOhm

220µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitor, 220Uf 6.3V 6032-28 10%; Capacitance Kemet - 14N7470 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 220Uf 6.3V 6032-28 10%; Capacitance Kemet
14N7470
Tantalum Capacitor, 220Uf 6.3V 6032-28 10%; Capacitance Kemet 14N7470
TANTALUM CAPACITOR, 220UF 6.3V 6032-28 10%; Capacitance:220µF; Voltage(DC):6.3V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.1ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:1.05A RoHS Compliant: Yes

TANTALUM CAPACITOR, 220UF 6.3V 6032-28 10%; Capacitance:220µF; Voltage(DC):6.3V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.1ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:1.05A RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - T495C227K006ATE100 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T495C227K006ATE100
Tantalum Capacitors T495C227K006ATE100
CAP TANT 220UF 10% 6.3V 2312

CAP TANT 220UF 10% 6.3V 2312

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T495C227K006ATE100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
T495C227K006ATE100
Capacitors - Tantalum Capacitors T495C227K006ATE100
CAP TANT 220UF 10% 6.3V 2312

CAP TANT 220UF 10% 6.3V 2312

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1359799-T495C227K006ATE100 59-T495C227K006ATE100 399-11409-2-ND 399-11409-6-ND 14N7470 T495C227K006ATE100 T495C227K006ATE100
Product Name Capacitors - Tantalum Capacitors Automotive SMD 220uF 6.3V Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 220Uf 6.3V 6032-28 10%; Capacitance Kemet Tantalum Capacitors Capacitors - Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 220 microF 2.20E8 microF 220 microF 220 microF 220 microF 220 microF 220 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 6.3 volts 6.3 volts 6.3 volts 6.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
Ceramic Capacitors - 1608-1253-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C145U010DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701101 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details