CAP TANT SMD AUTO
CAP TANT SMD AUTO
Capacitor,4.7uF,35VD
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-T495C475K035AHE600TR-ND | T495C475K035AHE600 | 77K9730 |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitor,4.7Uf,35Vdc,10-% Tol,10+% Tol Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | ||
| Capacitance Tolerance | 10 (+/- %) |