KEMET Electronics Corporation Tantalum Capacitors - T495C227K006ATE225 T495C227K006ATE225

Description
Manufacturer: Kemet Win Source Part Number: 935975-T495C227K006A TE225 Series: T495 Operating Temperature Range: -55°C ~ 125°C Features: 220 µF Molded Tantalum Capacitors 6.3 V 2312 (6032 Metric) 225mOhm Package: Reel - TR Package: 2312 (6032 Metric) Mounting: Surface Mount Family Name: T495C Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 399-3877-6, 399-3877-2, 399-3877-1
Request a Quote Datasheet
Description
Manufacturer: Kemet Win Source Part Number: 935975-T495C227K006A TE225 Series: T495 Operating Temperature Range: -55°C ~ 125°C Features: 220 µF Molded Tantalum Capacitors 6.3 V 2312 (6032 Metric) 225mOhm Package: Reel - TR Package: 2312 (6032 Metric) Mounting: Surface Mount Family Name: T495C Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 399-3877-6, 399-3877-2, 399-3877-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T495C227K006ATE225 - 935975-T495C227K006ATE225 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - T495C227K006ATE225
935975-T495C227K006ATE225
Tantalum Capacitors - T495C227K006ATE225 935975-T495C227K006ATE225
Manufacturer: Kemet Win Source Part Number: 935975-T495C227K006A TE225 Series: T495 Operating Temperature Range: -55°C ~ 125°C Features: 220 µF Molded Tantalum Capacitors 6.3 V 2312 (6032 Metric) 225mOhm Package: Reel - TR Package: 2312 (6032 Metric) Mounting: Surface Mount Family Name: T495C Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 399-3877-6, 399-3877-2, 399-3877-1

Manufacturer: Kemet
Win Source Part Number: 935975-T495C227K006ATE225
Series: T495
Operating Temperature Range: -55°C ~ 125°C
Features: 220 µF Molded Tantalum Capacitors 6.3 V 2312 (6032 Metric) 225mOhm
Package: Reel - TR
Package: 2312 (6032 Metric)
Mounting: Surface Mount
Family Name: T495C
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 399-3877-6, 399-3877-2, 399-3877-1

Buy Now Datasheet
Singapore, Singapore
SMD 220uF 6.3V Capacitor
59-T495C227K006ATE225
SMD 220uF 6.3V Capacitor 59-T495C227K006ATE225
220uF 6.3V Tantalum Capacitor, 10% Tol, 2312 SMD Product overview: T495C227K006ATE225 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T495C227K006ATE22 5 can be used for catalog matching and distributor lookup.

220uF 6.3V Tantalum Capacitor, 10% Tol, 2312 SMD Product overview: T495C227K006ATE225 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T495C227K006ATE225 can be used for catalog matching and distributor lookup.

Supplier's Site
Tantalum Capacitors - 399-3877-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-3877-1-ND
Tantalum Capacitors 399-3877-1-ND
220µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 225mOhm

220µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 225mOhm

Buy Now Datasheet
Tantalum Capacitors - 399-3877-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-3877-2-ND
Tantalum Capacitors 399-3877-2-ND
220µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 225mOhm

220µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 225mOhm

Buy Now Datasheet
Tantalum Capacitors - 399-3877-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-3877-6-ND
Tantalum Capacitors 399-3877-6-ND
220µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 225mOhm

220µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 225mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T495C227K006ATE225 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
T495C227K006ATE225
Capacitors - Tantalum Capacitors T495C227K006ATE225
CAP TANT 220UF 10% 6.3V 2312

CAP TANT 220UF 10% 6.3V 2312

Supplier's Site
Tantalum Capacitors - T495C227K006ATE225 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T495C227K006ATE225
Tantalum Capacitors T495C227K006ATE225
CAP TANT 220UF 10% 6.3V 2312

CAP TANT 220UF 10% 6.3V 2312

Supplier's Site Datasheet
Tantalum Capacitor 220Uf6.3V 0.225 Ohm 6032-28 10%; Capacitance Kemet - 40K0808 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor 220Uf6.3V 0.225 Ohm 6032-28 10%; Capacitance Kemet
40K0808
Tantalum Capacitor 220Uf6.3V 0.225 Ohm 6032-28 10%; Capacitance Kemet 40K0808
TANTALUM CAPACITOR 220UF6.3V 0.225 OHM 6032-28 10%; Capacitance:220µF; Voltage(DC):6.3V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.225ohm; Manufacturer Size Code:C; Failure Rate:-; Case Size:2312RoHS Compliant: Yes

TANTALUM CAPACITOR 220UF6.3V 0.225 OHM 6032-28 10%; Capacitance:220µF; Voltage(DC):6.3V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.225ohm; Manufacturer Size Code:C; Failure Rate:-; Case Size:2312RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 220Uf, 6.3V, 10%, 2312, Full Reel; Capacitance Kemet - 72M6206 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 220Uf, 6.3V, 10%, 2312, Full Reel; Capacitance Kemet
72M6206
Tantalum Capacitor, 220Uf, 6.3V, 10%, 2312, Full Reel; Capacitance Kemet 72M6206
TANTALUM CAPACITOR, 220UF, 6.3V, 10%, 2312, FULL REEL; Capacitance:220µF; Voltage(DC):6.3V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.225ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 220UF, 6.3V, 10%, 2312, FULL REEL; Capacitance:220µF; Voltage(DC):6.3V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.225ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 935975-T495C227K006ATE225 59-T495C227K006ATE225 399-3877-1-ND 399-3877-6-ND T495C227K006ATE225 T495C227K006ATE225 40K0808 72M6206
Product Name Tantalum Capacitors - T495C227K006ATE225 SMD 220uF 6.3V Capacitor Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor 220Uf6.3V 0.225 Ohm 6032-28 10%; Capacitance Kemet Tantalum Capacitor, 220Uf, 6.3V, 10%, 2312, Full Reel; Capacitance Kemet
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; 2312 (6032 Metric)
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402RB102K500PRTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Aluminum Electrolytic Capacitors - 1572-106SML035MD4Q5TR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers