KEMET Electronics Corporation Tantalum Capacitors T495C225M035ATE750

Description
CAP TANT SMD AUTO
Request a Quote Datasheet
Description
CAP TANT SMD AUTO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 399-T495C225M035ATE750TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-T495C225M035ATE750TR-ND
Tantalum Capacitors 399-T495C225M035ATE750TR-ND
CAP TANT SMD AUTO

CAP TANT SMD AUTO

Buy Now Datasheet
Capacitor Tant, 2.2Uf, 35V; Capacitance Kemet - 68K6889 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 2.2Uf, 35V; Capacitance Kemet
68K6889
Capacitor Tant, 2.2Uf, 35V; Capacitance Kemet 68K6889
CAPACITOR TANT, 2.2UF, 35V; Capacitance:2.2µF; Voltage(DC):35V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:0.75ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:383mA; Product Length:6mmRoHS Compliant: Yes

CAPACITOR TANT, 2.2UF, 35V; Capacitance:2.2µF; Voltage(DC):35V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:0.75ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:383mA; Product Length:6mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-T495C225M035ATE750TR-ND 68K6889
Product Name Tantalum Capacitors Capacitor Tant, 2.2Uf, 35V; Capacitance Kemet
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Aluminum Polymer - 187XMPL004MG19X - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Ceramic Capacitors - 0603J0100121KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details