CAP TANT 220UF 20% 6.3V 2312
CAP TANT 220UF 20% 6.3V 2312
220µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 200mOhm @ 100kHz
Cap Tant Solid 220uF 6.3V C CASE 20% (6 X 3.2 X 2.5mm) Inward L SMD 6032-28 0.2 Ohm 125°C Automotive T/R Product overview: T495C227M006ATE200 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 220uF, 6.3V, 0.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 220uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T495C227M006ATE20
CAP TANT 220UF 20% 6.3V 2312
CAP TANT 220UF 20% 6.3V 2312
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-T495C227M006ATE200CT-ND | 399-T495C227M006ATE200DKR-ND | 59-T495C227M006ATE200 | 60M2439 | T495C227M006ATE200 | T495C227M006ATE200 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Automotive SMD 220uF 6.3V Capacitor | 220.uf 6.0V Kemet | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |||
| Applications | General Purpose | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |||
| Capacitance Range | 220 microF | 220 microF | 220 microF | 220 microF | 220 microF |