100µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 130mOhm @ 100kHz
Capacitor,100uF,6.3V
CAP TANT 100UF 20% 6.3V 2917
CAP TANT 100UF 20% 6.3V 2917
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | T495D107M006ATE130-ND | 42M8494 | T495D107M006ATE130 | T495D107M006ATE130 |
| Product Name | Tantalum Capacitors | Capacitor,100Uf,6.3Vdc,20-% Tol,20+% Tol Kemet | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | |||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 100 microF | 100 microF | 100 microF |