330µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 200mOhm @ 100kHz
330µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 200mOhm @ 100kHz
330µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 200mOhm @ 100kHz
CAP TANT 330UF 10% 6.3V 2312
CAP TANT 330UF 10% 6.3V 2312
CAP, 330µF, 6.3V, 10% ROHS COMPLIANT: YES
Surface Mount Tantalum Capacitor, T495 Series, 330 F, 10%, 6.3 V, 2312 [6032 Metric], C RoHS Compliant: Yes
| DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-18431-1-ND | 399-18431-6-ND | T495C337K006ATE200 | T495C337K006ATE200 | 42AC0243 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Cap, 330Μf, 6.3V, 10% Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
| Applications | General Purpose | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 330 microF | 330 microF | 330 microF | 330 microF |