KEMET Electronics Corporation Tantalum Capacitors T495C686M010ATE225

Description
68µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 225mOhm
Request a Quote Datasheet
Description
68µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 225mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 399-10291-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-10291-2-ND
Tantalum Capacitors 399-10291-2-ND
68µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 225mOhm

68µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 225mOhm

Buy Now Datasheet
Tantalum Capacitors - 399-10291-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-10291-1-ND
Tantalum Capacitors 399-10291-1-ND
68µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 225mOhm

68µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 225mOhm

Buy Now Datasheet
Tantalum Capacitors - 399-10291-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-10291-6-ND
Tantalum Capacitors 399-10291-6-ND
68µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 225mOhm

68µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 225mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 68uF 10V Capacitor
59-T495C686M010ATE225
SMD 68uF 10V Capacitor 59-T495C686M010ATE225
68uF 10V Tantalum Capacitor, 225mR ESR, 125°C, SMD Product overview: T495C686M010ATE225 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T495C686M010ATE22 5 can be used for catalog matching and distributor lookup.

68uF 10V Tantalum Capacitor, 225mR ESR, 125°C, SMD Product overview: T495C686M010ATE225 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T495C686M010ATE225 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - T495C686M010ATE225 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T495C686M010ATE225
Tantalum Capacitors T495C686M010ATE225
CAP TANT 68UF 20% 10V 2312

CAP TANT 68UF 20% 10V 2312

Supplier's Site Datasheet
Capacitor Tant, 68Uf 10V 0.225 Ohm 20%, 6032-28, Full Reel; Capacitance Kemet - 72M6221 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 68Uf 10V 0.225 Ohm 20%, 6032-28, Full Reel; Capacitance Kemet
72M6221
Capacitor Tant, 68Uf 10V 0.225 Ohm 20%, 6032-28, Full Reel; Capacitance Kemet 72M6221
CAPACITOR TANT, 68UF 10V 0.225 OHM 20%, 6032-28, FULL REEL; Capacitance:68µF; Voltage(DC):10V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:0.225ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes

CAPACITOR TANT, 68UF 10V 0.225 OHM 20%, 6032-28, FULL REEL; Capacitance:68µF; Voltage(DC):10V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:0.225ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-10291-2-ND 399-10291-6-ND 59-T495C686M010ATE225 T495C686M010ATE225 72M6221
Product Name Tantalum Capacitors Tantalum Capacitors SMD 68uF 10V Capacitor Tantalum Capacitors Capacitor Tant, 68Uf 10V 0.225 Ohm 20%, 6032-28, Full Reel; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104LC3102KL505HM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-050525005P10HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701082 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details