KEMET Electronics Corporation Tantalum Capacitors T495C226M025ATE280

Description
22µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 280mOhm @ 100kHz
Request a Quote Datasheet
Description
22µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 280mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T495C226M025ATE280-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T495C226M025ATE280-ND
Tantalum Capacitors T495C226M025ATE280-ND
22µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 280mOhm @ 100kHz

22µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 280mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - T495C226M025ATE280 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T495C226M025ATE280
Tantalum Capacitors T495C226M025ATE280
CAP TANT 22UF 20% 25V 2312

CAP TANT 22UF 20% 25V 2312

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T495C226M025ATE280 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
T495C226M025ATE280
Capacitors - Tantalum Capacitors T495C226M025ATE280
CAP TANT 22UF 20% 25V 2312

CAP TANT 22UF 20% 25V 2312

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number T495C226M025ATE280-ND T495C226M025ATE280 T495C226M025ATE280
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C223U050AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details