DigiKey Datasheets for Capacitors

Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more

Page: 1 500 1000 1250 1300 1350 1400 1450 1500 1550 1560 1570 1580 1590 1600 1610 1611 1612 1613 1614 1615 1616 1617 1618 1619 1620 1621 1622 1630 1640 1650 1660 1670 1680 1700 1750 1789
Product Name Notes
220µF Molded Tantalum Polymer Capacitor 10V 2917 (7343 Metric) 35mOhm @ 100kHz
33µF Molded Tantalum Polymer Capacitor 20V 2917 (7343 Metric) 100mOhm @ 100kHz
33µF Molded Tantalum Polymer Capacitor 25V 2917 (7343 Metric) 100mOhm @ 100kHz
33µF Molded Tantalum Polymer Capacitor 2917 (7343 Metric)
33µF Molded Tantalum Polymer Capacitor 30V 2917 (7343 Metric) 100mOhm @ 100kHz
330µF Molded Tantalum Polymer Capacitor 2.5V 2917 (7343 Metric) 40mOhm @ 100kHz
330µF Molded Tantalum Polymer Capacitor 3V 2917 (7343 Metric) 40mOhm @ 100kHz
330µF Molded Tantalum Polymer Capacitor 4V 2917 (7343 Metric) 40mOhm @ 100kHz
330µF Molded Tantalum Polymer Capacitor 6.3V 2917 (7343 Metric) 40mOhm @ 100kHz
330.UF 6.0V
CAP TANT SMD POLYMER HI-REL

<< Prev Next >>