DigiKey Datasheets for Capacitors

Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more

Page: 1 500 1000 1250 1300 1350 1400 1450 1500 1550 1560 1570 1580 1590 1600 1607 1608 1609 1610 1611 1612 1613 1614 1615 1616 1617 1618 1619 1620 1630 1640 1650 1660 1670 1700 1750 1789
Product Name Notes
100µF Molded Tantalum Polymer Capacitor 3V 1411 (3528 Metric) 80mOhm @ 100kHz
100µF Molded Tantalum Polymer Capacitor 4V 1411 (3528 Metric) 80mOhm @ 100kHz
150µF Molded Tantalum Polymer Capacitor 3V 1411 (3528 Metric) 80mOhm @ 100kHz
22µF Molded Tantalum Polymer Capacitor 10V 1411 (3528 Metric) 80mOhm @ 100kHz
33µF Molded Tantalum Polymer Capacitor 10V 1411 (3528 Metric) 80mOhm @ 100kHz
33µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric) 80mOhm @ 100kHz
CAP TANT SMD POLYMER HI-REL

<< Prev Next >>