DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
50
100
150
200
220
230
240
250
260
270
271
272
273
274
275
276
277
278
279
280
281
282
283
290
300
310
320
330
340
350
400
450
500
550
600
1000
1500
2000
2212
| Product Name | Notes |
|---|---|
| "10 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold" | |
| "100 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold" | |
| "12 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold" | |
| "14 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold" | |
| "16 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold" | |
| "170 Position Female Connector MicroTCA™ Gold 0.029"" (0.75mm) Black" | |
| "18 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold" | |
| "20 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold" | |
| "22 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold" | |
| "24 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold" | |
| "26 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold" | |
| "28 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold" | |
| "30 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold" | |
| "32 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold" | |
| "34 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold" | |
| "36 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold" | |
| "38 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold" | |
| "40 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold" | |
| "42 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold" | |
| "44 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold" | |
| "46 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold" | |
| "48 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold" | |
| "50 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold" | |
| "52 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold" | |
| "54 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold" | |
| "56 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold" | |
| "58 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold" | |
| "60 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold" | |
| "62 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold" | |
| "64 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold" | |
| "66 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold" | |
| "68 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold" | |
| "70 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold" | |
| "72 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold" | |
| "74 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold" | |
| "76 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold" | |
| "78 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold" | |
| "80 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold" | |
| "82 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold" | |
| "84 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold" | |
| "86 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold" | |
| "88 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold" | |
| "90 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold" | |
| "92 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold" | |
| "94 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold" | |
| "96 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold" | |
| "Connector Header Surface Mount 10 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 100 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 2 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 3 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 36 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 38 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 4 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 40 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 42 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 44 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 46 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 48 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 5 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 50 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 52 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 54 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 56 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 58 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 6 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 60 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 62 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 64 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 66 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 68 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 7 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 70 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 72 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 74 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 76 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 78 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 8 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 80 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 82 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 84 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 86 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 88 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 9 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 90 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 92 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 94 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 96 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount, Right Angle 10 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount, Right Angle 2 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount, Right Angle 3 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount, Right Angle 4 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount, Right Angle 5 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount, Right Angle 6 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount, Right Angle 7 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount, Right Angle 8 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount, Right Angle 9 position 0.039"" (1.00mm)" | |
| AJS9-BK | |
| AJS9-BL | |
| AJS9-GN | |
| AJS9-GR | |
| AJS9-RD | |
| AJS9-WH | |
| BJD6 | |
| BJM4 | |
| BJM5 | |
| BJM5D-10 | |
| BJM6-10 | |
| BJM62 | |
| BJM6D-10 | |
| BJM8-2 | |
| BJM8-4 | |
| BJM8 | |
| BJMI10-10 | |
| BJMI10-2 | |
| BJMI5-10 | |
| BJMI5DR | |
| BJMI6-10 | |
| BJMI8-10 | |
| BJS131-10 | |
| BRT125A | |
| CPV1-2 | |
| CPV4-5 | |
| D120/42.FF | |
| D2.5/5.P | |
| D2.5/6 DPA | |
| D2.5/6.D | |
| D2.5/6.DA | |
| D2.5/6.DAL2 | |
| D2.5/6.DAL | |
| D2.5/6.DL | |
| D2.5/6.DPA1 | |
| D2.5/6.DPAL1 | |
| D35/27.AF | |
| D35/27.FF | |
| D4/6.P.T1 | |
| D4/6.P | |
| D4/6.T1 | |
| D6/8.P | |
| D6/8.ST.RS | |
| DR1.5/5.1 | |
| DR4/6.1.N | |
| DR4/6.1 | |
| DR4/6.P | |
| DR4/8.SF | |
| M10/10.1 | |
| M10/10.N | |
| M10/10.P | |
| M10/10.RS | |
| M10/10 | |
| M10/16.SF | |
| M12 X-CODE CAT6A | |
| M12-FS-5CON-PG7-SHU | |
| M12-FS-5CON-PG9-MU | |
| M12-MF-5CON-PG9-0.2L AU | |
| M12-MS-5CON-PG9-MU | |
| M12-MS-5CON-PG9-SHU | |
| M120/35.FF | |
| M12X-FF-8CON-M16-LAU | |
| M16/12.N | |
| M16/12.P | |
| M16/12 | |
| M300/42.FF | |
| M35/16.N | |
| M35/16.P | |
| M35/16 | |
| M35/26.FF | |
| M4/6.1 | |
| M4/6.2 | |
| M4/6.3 | |
| M4/6.3A.N | |
| M4/6.3A.P | |
| M4/6.3A | |
| M4/6.4 | |
| M4/6.4A.N | |
| M4/6.4A.P | |
| M4/6.4A | |
| M4/6.C | |
| M4/6.D1.1 | |
| M4/6.D1.1N | |
| M4/6.D1.N | |
| M4/6.D1 | |
| M4/6.D2.1.N | |
| M4/6.D2.1 | |
| M4/6.D2.2 | |
| M4/6.D2.N | |
| M4/6.D2.SBT | |
| M4/6.D2.SNBT | |
| M4/6.D2 | |
| M4/6.N | |
| M4/6.P | |
| M4/6.RS | |
| M4/6.SB | |
| M4/6.SNB | |
| M4/6.SNBT | |
| M4/6.SNTS | |
| M4/6.ST.AU | |
| M4/6.ST.SN | |
| M4/6.T | |
| M4/6 | |
| M4/8.D2.SF | |
| M4/8.D2.SFD3 | |
| M4/8.D2.SFD | |
| M4/8.D2.SFL | |
| M4/8.SF.V0 | |
| M4/8.SF2 | |
| M4/8.SF | |
| M4/8.SFD3 | |
| M4/8.SFD | |
| M4/8.SFDT | |
| M4/8.SFL | |
| M4/8.SFLT | |
| M4/8.SFT.V0 | |
| M4/8.SFT | |
| M4/8.SN1 | |
| M4/8.SN | |
| M4/8.SNT | |
| M4/8 | |
| M6/12.FF | |
| M6/13.FF.1 | |
| M6/13.FF | |
| M6/8.1.N | |
| M6/8.1 | |
| M6/8.2 | |
| M6/8.3 | |
| M6/8.4 | |
| M6/8.C | |
| M6/8.D1 | |
| M6/8.D2.1 | |
| M6/8.D2 | |
| M6/8.N | |
| M6/8.P | |
| M6/8.RS | |
| M6/8.SB | |
| M6/8.SNB | |
| M6/8.ST1.IP20 | |
| M6/8.ST1 | |
| M6/8.ST3 | |
| M6/8.ST7 | |
| M6/8.ST | |
| M6/8.STA | |
| M6/8.STP.RS | |
| M6/8.STP1 | |
| M6/8.STP3 | |
| M6/8.STP | |
| M6/8 | |
| M6/9.EE | |
| M70/31.FF | |
| M8-FS-4CON-PG7-MU | |
| M8-MS-4CON-PG7-MU | |
| MA2.5/5.1 | |
| MA2.5/5.D1.1 | |
| MA2.5/5.D2.1 | |
| MA2.5/5.D2.N | |
| MA2.5/5.D2 | |
| MA2.5/5.N | |
| MA2.5/5.P | |
| MA2.5/5.SNB | |
| MA2.5/5.SNBT | |
| MA2.5/5.SNBTA | |
| MA2.5/5 | |
| ML10/13.SF | |
| ML10/13.SFD | |
| ML10/13.SFL | |
| ML10/13.SN | |
| MS4/6 | |
| MS6/8 | |
| MTC6.EX | |
| MTC6 | |
| PC10-10 | |
| PC5-10 | |
| PC5-2 | |
| PC51-10 | |
| PC6-10 | |
| PC6-2 | |
| PC6-3 | |
| PC6-4 | |
| PC61-10 | |
| PC8-10 | |
| PC8-2 | |
| PC8-3 | |
| PC8-4 | |
| PC81-10 | |
| PEBM | |
| PEH | |
| RC510 1->10 (X10) HORIZONTAL | |
| RC510 1->100 HORIZONTAL | |
| RC510 101->200 HORIZONTAL | |
| RC510 11->20 (X10) HORIZONTAL | |
| RC510 201->300 HORIZONTAL | |
| RC510 21->30 (X10) HORIZONTAL | |
| RC510 301->400 HORIZONTAL | |
| RC510 31->40 (X10) HORIZONTAL | |
| RC510 401->500 HORIZONTAL | |
| RC510 41->50 (X10) HORIZONTAL | |
| RC510 51->60 (X10) HORIZONTAL | |
| RC510 61->70 (X10) HORIZONTAL | |
| RC510 71->80 (X10) HORIZONTAL | |
| RC510 81->90 (X10) HORIZONTAL | |
| RC510 L1-L2-L3-N-PE (X20) HORIZO | |
| RC510 | |
| RC510TT-YL | |
| RC510TT | |
| RC55 1->10 (X10) HORIZONTAL | |
| RC55 11->20 (X10) HORIZONTAL | |
| RC55 21->30 (X10) HORIZONTAL | |
| RC55 | |
| RC610 1->10 (X10) HORIZONTAL | |
| RC610 11->20 (X10) HORIZONTAL | |
| RC610 21->30 (X10) HORIZONTAL | |
| RC610 71->80 (X10) HORIZONTAL | |
| RC610-RD | |
| RC610 | |
| RC65 + (X100) HORIZONTAL | |
| RC65 - (X100) HORIZONTAL | |
| RC65 0->9 (X10) HORIZONTAL | |
| RC65 1->10 (X10) HORIZONTAL | |
| RC65 1->100 HORIZONTAL | |
| RC65 11->20 (X10) HORIZONTAL | |
| RC65 21->30 (X10) HORIZONTAL | |
| RC65 L1-L2-L3-N-PE (X20) HORIZON | |
| RC65 N (X100) HORIZONTAL | |
| RC65-BL | |
| RC65-RD | |
| RJ45 PROTECTION CAP (PBT) | |
| SCL 1.0 HDR DRVT USP 040 SMT G1 | |
| SCL 1.0 HDR DRVT USP 040 SMT G3 | |
| SCL 1.0 HDR DRVT USP 050 SMT G1 | |
| SCL 1.0 HDR DRVT USP 050 SMT G3 | |
| SCL 1.0 RCPT DR VT 006 SMT G1 TR | |
| SCL 1.0 RCPT DR VT 006 SMT G3 TR | |
| SCL 1.0 RCPT DR VT 008 SMT G1 TR | |
| SCL 1.0 RCPT DR VT 008 SMT G3 TR | |
| SCL 1.0 RCPT DR VT 010 SMT G1 TR | |
| SCL 1.0 RCPT DR VT 012 SMT G1 TR | |
| SCL 1.0 RCPT DR VT 012 SMT G3 TR | |
| SCL 1.0 RCPT DR VT 014 SMT G3 TR | |
| SCL 1.0 RCPT DR VT 016 SMT G1 TR | |
| SCL 1.0 RCPT DR VT 016 SMT G3 TR | |
| SCL 1.0 RCPT DR VT 018 SMT G3 TR | |
| SCL 1.0 RCPT DR VT 020 SMT G1 TR | |
| SCL 1.0 RCPT DR VT 020 SMT G3 TR | |
| SCL 1.0 RCPT DR VT 022 SMT G3 TR | |
| SCL 1.0 RCPT DR VT 024 SMT G3 TR | |
| SCL 1.0 RCPT DR VT 026 SMT G3 TR | |
| SCL 1.0 RCPT DR VT 028 SMT G3 TR | |
| SCL 1.0 RCPT DR VT 030 SMT G3 TR | |
| SCL 1.0 RCPT DR VT 032 SMT G3 TR | |
| SCL 1.0 RCPT DR VT 034 SMT G3 TR | |
| SCL 1.0 RCPT DR VT 036 SMT G3 TR | |
| SCL 1.0 RCPT DR VT 038 SMT G3 TR | |
| SCL 1.0 RCPT DR VT 040 SMT G1 TR | |
| SCL 1.0 RCPT DR VT 040 SMT G3 TR | |
| SCL 1.0 RCPT DR VT 042 SMT G3 TR | |
| SCL 1.0 RCPT DR VT 044 SMT G3 TR | |
| SCL 1.0 RCPT DR VT 046 SMT G1 TB | |
| SCL 1.0 RCPT DR VT 046 SMT G3 TR | |
| SCL 1.0 RCPT DR VT 048 SMT G3 TR | |
| SCL 1.0 RCPT DR VT 050 SMT G1 TR | |
| SCL 1.0 RCPT DR VT 050 SMT G3 TR | |
| SCL 1.0 RCPT DR VT 054 SMT G3 TR | |
| SCL 1.0 RCPT DR VT 056 SMT G3 TR | |
| SCL 1.0 RCPT DR VT 058 SMT G3 TR | |
| SCL 1.0 RCPT DR VT 062 SMT G3 TR | |
| SCL 1.0 RCPT DR VT 064 SMT G3 TR | |
| SCL 1.0 RCPT DR VT 066 SMT G3 TR | |
| SCL 1.0 RCPT DR VT 068 SMT G3 TR | |
| SCL 1.0 RCPT DR VT 070 SMT G3 TR | |
| SCL 1.0 RCPT DR VT 072 SMT G3 TR | |
| SCL 1.0 RCPT DR VT 074 SMT G3 TR | |
| SCL 1.0 RCPT DR VT 076 SMT G3 TR | |
| SCL 1.0 RCPT DR VT 078 SMT G3 TR | |
| SCL 1.0 RCPT DR VT 080 SMT G3 TR | |
| SCL 1.0 RCPT DR VT 084 SMT G3 TR | |
| SCL 1.0 RCPT DR VT 086 SMT G3 TR | |
| SCL 1.0 RCPT DR VT 088 SMT G3 TR | |
| SCL 1.0 RCPT DR VT 096 SMT G3 TR | |
| SCL 1.0 RCPT DR VT 100 SMT G3 TR | |
| Terminal Butt Splice, Closed End, Single Opening Connector Crimp 16-22 AWG |
| << Prev | Next >> |