Minitek127 ®, 1.27mm (0.05in.) pitch, Shrouded header, 20 contacts, Amphenol is one of the leading manufacturers of minitek127. Contact us today for more details of minitek127 , part number 20021511-00020T4LF.
"Connector Header Through Hole 20 position 0.050"" (1.27mm)"
CONN, HEADER, 20POS, 2ROW, 1.27MM; Connector Systems:Wire-to-Boar
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 20021511-00020T4LF | 609-20021511-00020T4LF-ND | 82R9371 |
| Product Name | Minitek127 ® | Headers, Male Pins | Conn, Header, 20Pos, 2Row, 1.27Mm; Connector Systems Amphenol Communications Solutions |
| Connector Type | Wire to Board Connector | Header Connector; Header | Wire to Board Connector |
| Termination | Through Hole | Through Hole Straight | |
| Voltage Rating | 125 volts | 125 volts |