Minitek127 ®, 1.27mm (0.05in.) pitch, Receptacle Top entry, 40 contacts, Amphenol is one of the leading manufacturers of minitek127. Contact us today for more details of minitek127 , part number 20021311-00040T4LF.
DIP TYPE RECEPTACLE
"40 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold"
CONN RCPT 40POS 0.05 GOLD PCB
BTB CONNECTOR, RCPT, 40POS, 2ROW, 1.27MM; Connector Systems:Wire-to-Boar
| Amphenol Communications Solutions | PEI-Genesis | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 20021311-00040T4LF | Amphenol FCI Asia 20021311-00040T4LF | 609-3766-ND | 20021311-00040T4LF | 28AH8774 |
| Product Name | Minitek127 ® | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Btb Connector, Rcpt, 40Pos, 2Row, 1.27Mm; Connector Systems Amphenol Communications Solutions | |
| Connector Type | Board to Board Connector | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty | Wire to Board Connector | |
| Termination | Through Hole | Solder | |||
| Voltage Rating | 125 volts | ||||
| Current Rating | 1.0 amps |