Minitek127 ®, Minitek127 ® , Shrouded Board to Board Header, Surface Mount, 10 positions, 1.27mm (0.500in) pitch., Amphenol is one of the leading manufacturers of 1.27mm Board to Board Signal. Contact us today for more details of Minitek127 ® , part number 20021521-00010D4LF
"Connector Header Surface Mount 10 position 0.050"" (1.27mm)"
CONN, HEADER, 10POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 20021521-00010D4LF | 609-6533-ND | 82R9467 |
| Product Name | Minitek127 ® | Headers, Male Pins | Conn, Header, 10Pos, 2Row, 1.27Mm; Connector Systems Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; PC Card Connector; Wire to Board Connector | Header Connector; Header | Board to Board Connector; Wire to Board Connector |
| Termination | Surface Mount | Surface Mount Straight | |
| Voltage Rating | 125 volts | 125 volts |