Minitek127 ®, 1.27mm (0.05in.) pitch, Receptacle Top entry, 34 contacts, Amphenol is one of the leading manufacturers of minitek127. Contact us today for more details of minitek127 , part number 20021311-00034T4LF.
"34 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold"
CONN, RCPT, 34POS, 2ROW, 1.27MM; Connector Systems:Wire-to-Boar
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 20021311-00034T4LF | 609-3764-ND | 82R8684 |
| Product Name | Minitek127 ® | Headers, Receptacles, Female Sockets | Conn, Rcpt, 34Pos, 2Row, 1.27Mm; Connector Systems Amphenol Communications Solutions |
| Connector Type | Board to Board Connector | Header Connector; Receptacle | Wire to Board Connector |
| Termination | Through Hole | ||
| Voltage Rating | 125 volts |