Amphenol Corporation Minitek127 ® 20021311-00026T4LF

Description
Minitek127 ®, 1.27mm (0.05in.) pitch, Receptacle Top entry, 26 contacts, Amphenol is one of the leading manufacturers of minitek127. Contact us today for more details of minitek127 , part number 20021311-00026T4LF.
Request a Quote Datasheet
Description
Minitek127 ®, 1.27mm (0.05in.) pitch, Receptacle Top entry, 26 contacts, Amphenol is one of the leading manufacturers of minitek127. Contact us today for more details of minitek127 , part number 20021311-00026T4LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Minitek127 ® - 20021311-00026T4LF - Amphenol Communications Solutions
Nashua, NH, United States
Minitek127 ®
20021311-00026T4LF
Minitek127 ® 20021311-00026T4LF
Minitek127 ®, 1.27mm (0.05in.) pitch, Receptacle Top entry, 26 contacts, Amphenol is one of the leading manufacturers of minitek127. Contact us today for more details of minitek127 , part number 20021311-00026T4LF.

Minitek127 ®, 1.27mm (0.05in.) pitch, Receptacle Top entry, 26 contacts, Amphenol is one of the leading manufacturers of minitek127. Contact us today for more details of minitek127 , part number 20021311-00026T4LF.

Supplier's Site Datasheet
Headers, Receptacles, Female Sockets - 609-3762-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
609-3762-ND
Headers, Receptacles, Female Sockets 609-3762-ND
"26 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold"

"26 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold"

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 20021311-00026T4LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
20021311-00026T4LF
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 20021311-00026T4LF
CONN RCPT 26POS 0.05 GOLD PCB

CONN RCPT 26POS 0.05 GOLD PCB

Supplier's Site
Connector, Rcpt, 26Pos, 2Row, 1.27Mm; Connector Systems Amphenol Communications Solutions - 82R8672 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 26Pos, 2Row, 1.27Mm; Connector Systems Amphenol Communications Solutions
82R8672
Connector, Rcpt, 26Pos, 2Row, 1.27Mm; Connector Systems Amphenol Communications Solutions 82R8672
CONNECTOR, RCPT, 26POS, 2ROW, 1.27MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Connector Mounting:Through Hole Mount; Product Range:FCI Minitek127 20021311 Series RoHS Compliant: Yes

CONNECTOR, RCPT, 26POS, 2ROW, 1.27MM; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Connector Mounting:Through Hole Mount; Product Range:FCI Minitek127 20021311 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 20021311-00026T4LF 609-3762-ND 20021311-00026T4LF 82R8672
Product Name Minitek127 ® Headers, Receptacles, Female Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Rcpt, 26Pos, 2Row, 1.27Mm; Connector Systems Amphenol Communications Solutions
Connector Type Board to Board Connector Header Connector; Receptacle Board to Board Connector; Rectangular Connectors, Heavy Duty Wire to Board Connector
Termination Through Hole Solder
Voltage Rating 125 volts
Current Rating 1.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

2 Piece Board to Board Connectors - 1.00mm Pitch Series - Rego Electronics Inc.
Specs
Category Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
Headers, Male Pins - 104074-8-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Voltage Rating 30 volts
View Details
3 suppliers
PCB Connectors - NCV-FL2G-S-01 - kTB Solutions
Specs
Connector Type 1.85mm Connector; 1.85mm Female
Gender Female / Jack
Frequency 0.000 to 67.000 GHz
View Details