Amphenol Corporation Minitek127 ® 20021521-00010T4LF

Description
Minitek127 ®, Minitek127 ® , Shrouded Board to Board Header, Surface Mount, 10 positions, 1.27mm (0.500in) pitch., Amphenol is one of the leading manufacturers of 1.27mm Board to Board Signal. Contact us today for more details of Minitek127 ® , part number 20021521-00010T4LF
Request a Quote Datasheet
Description
Minitek127 ®, Minitek127 ® , Shrouded Board to Board Header, Surface Mount, 10 positions, 1.27mm (0.500in) pitch., Amphenol is one of the leading manufacturers of 1.27mm Board to Board Signal. Contact us today for more details of Minitek127 ® , part number 20021521-00010T4LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Minitek127 ® - 20021521-00010T4LF - Amphenol Communications Solutions
Nashua, NH, United States
Minitek127 ®
20021521-00010T4LF
Minitek127 ® 20021521-00010T4LF
Minitek127 ®, Minitek127 ® , Shrouded Board to Board Header, Surface Mount, 10 positions, 1.27mm (0.500in) pitch., Amphenol is one of the leading manufacturers of 1.27mm Board to Board Signal. Contact us today for more details of Minitek127 ® , part number 20021521-00010T4LF

Minitek127 ®, Minitek127 ® , Shrouded Board to Board Header, Surface Mount, 10 positions, 1.27mm (0.500in) pitch., Amphenol is one of the leading manufacturers of 1.27mm Board to Board Signal. Contact us today for more details of Minitek127 ® , part number 20021521-00010T4LF

Supplier's Site Datasheet
Headers, Male Pins - 609-6534-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-6534-ND
Headers, Male Pins 609-6534-ND
"Connector Header Surface Mount 10 position 0.050"" (1.27mm)"

"Connector Header Surface Mount 10 position 0.050"" (1.27mm)"

Buy Now Datasheet
VERTICAL SMT TYPE HEADER

VERTICAL SMT TYPE HEADER

Buy Now
Wtb Conn, Header, 10Pos, 2Rows, 1.27Mm; Connector Systems Amphenol Communications Solutions - 28AH8778 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Header, 10Pos, 2Rows, 1.27Mm; Connector Systems Amphenol Communications Solutions
28AH8778
Wtb Conn, Header, 10Pos, 2Rows, 1.27Mm; Connector Systems Amphenol Communications Solutions 28AH8778
WTB CONN, HEADER, 10POS, 2ROWS, 1.27MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:FCI Minitek127 20021521 Series RoHS Compliant: Yes

WTB CONN, HEADER, 10POS, 2ROWS, 1.27MM; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:FCI Minitek127 20021521 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 20021521-00010T4LF 609-6534-ND Amphenol FCI Asia 20021521-00010T4LF 28AH8778
Product Name Minitek127 ® Headers, Male Pins Wtb Conn, Header, 10Pos, 2Rows, 1.27Mm; Connector Systems Amphenol Communications Solutions
Connector Type Board to Board Connector; PC Card Connector; Wire to Board Connector Header Connector; Header Wire to Board Connector
Termination Surface Mount Surface Mount
Voltage Rating 125 volts 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28583-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
3 suppliers
Circular Connector Assemblies - 2262-A22069-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Receptacle, Female Sockets
Mounting Through Hole
Current Rating 3.0 amps
View Details
PCB Connectors - NCN-ML4G-S-01 - kTB Solutions
Specs
Connector Type Type N; N Male
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details
Quick Connects, Quick Disconnect Connectors - 36-1221-ND - DigiKey
Specs
Gender Male / Plug
Mounting Board, Chassis
View Details