Minitek127 ®, Minitek127 ® , Wire to Board connector, Shrouded vertical header, Surface Mount, Double Row, 26 Positions, 1.27mm (0.500in) Pitch., Amphenol is one of the leading manufacturers of Minitek127 ® 1.27MM. Contact us today for more details of Minitek127 ® , part number 20021221-00026D4LF.
"Connector Header Surface Mount 26 position 0.050"" (1.27mm)"
HD SMT SHOULDED-20021221-00
CONN HEADER SMD 26POS 1.27MM
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 20021221-00026D4LF | 20021221-00026D4LF-ND | 82R8579 | 20021221-00026D4LF |
| Product Name | Minitek127 ® | Headers, Male Pins | Hd Smt Shoulded-20021221-00026D4Lf / Tube Rohs Compliant Amphenol Communications Solutions | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | PC Card Connector; Wire to Board Connector | Header Connector; Header | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
| Termination | Surface Mount | Solder | ||
| Voltage Rating | 125 volts | 125 volts | 125 volts | |
| Current Rating | 1.0 amps | 1.0 amps | 1.0 amps |