Minitek127 ®, Minitek127 ® , Wire to Board connector, Shrouded vertical header, Surface Mount, Double Row, 20 Positions, 1.27mm (0.500in) Pitch., Amphenol is one of the leading manufacturers of Minitek127 ® 1.27MM. Contact us today for more details of Minitek127 ® , part number 20021221-00020C4LF.
"Connector Header Surface Mount 20 position 0.050"" (1.27mm)"
"Connector Header Surface Mount 20 position 0.050"" (1.27mm)"
"Connector Header Surface Mount 20 position 0.050"" (1.27mm)"
CONN HEADER 20POS DUAL SHRD SMD
BOARD-BOARD CONNECTOR, HEADER, 20 POSITION, 2ROW; Connector Systems:Board-to-Boa
| Amphenol Communications Solutions | DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 20021221-00020C4LF | 609-3703-6-ND | 44-20021221-00020C4LF | 58R3196 |
| Product Name | Minitek127 ® | Headers, Male Pins | CONN HEADER 20POS DUAL SHRD SMD | Board-Board Connector, Header, 20 Position, 2Row; Connector Systems Amphenol Communications Solutions |
| Connector Type | PC Card Connector; Wire to Board Connector | Header Connector; Header | Board to Board Connector | |
| Termination | Surface Mount | Solder | Surface Mount | |
| Voltage Rating | 125 volts | 125 volts | 125 volts | |
| Current Rating | 1.0 amps | 1.0 amps | 1.0 amps |