Amphenol Corporation Minitek127 ® 20021311-00010T4LF

Description
Minitek127 ®, 1.27mm (0.05in.) pitch, Receptacle Top entry, 10 contacts, Amphenol is one of the leading manufacturers of minitek127. Contact us today for more details of minitek127 , part number 20021311-00010T4LF.
Request a Quote Datasheet
Description
Minitek127 ®, 1.27mm (0.05in.) pitch, Receptacle Top entry, 10 contacts, Amphenol is one of the leading manufacturers of minitek127. Contact us today for more details of minitek127 , part number 20021311-00010T4LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Minitek127 ® - 20021311-00010T4LF - Amphenol Communications Solutions
Nashua, NH, United States
Minitek127 ®
20021311-00010T4LF
Minitek127 ® 20021311-00010T4LF
Minitek127 ®, 1.27mm (0.05in.) pitch, Receptacle Top entry, 10 contacts, Amphenol is one of the leading manufacturers of minitek127. Contact us today for more details of minitek127 , part number 20021311-00010T4LF.

Minitek127 ®, 1.27mm (0.05in.) pitch, Receptacle Top entry, 10 contacts, Amphenol is one of the leading manufacturers of minitek127. Contact us today for more details of minitek127 , part number 20021311-00010T4LF.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 1223061-20021311-00010T4LF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
1223061-20021311-00010T4LF
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 1223061-20021311-00010T4LF
Win Source Part Number: 1223061-20021311-000 10T4LF Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Receptacles, Female Sockets Series: Minitek127® 1.27mm Number of Positions: 10 Connector Type: Receptacle Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tube Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Applications: General Purpose, Industrial, Telecommunications Standard Package: 86 Insulation Material: Plastic Style: Board to Board Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 100.0µin (2.54µm) Insulation Color: Black Mounting Type: Through Hole Row Spacing - Mating: 0.050" (1.27mm) Contact Length - Post: 0.094" (2.40mm) Insulation Height: 0.173" (4.40mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 105°C Alternative Parts (Cross-Reference): 2002131100010T4LF; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: Amphenol ICC (FCI) Other Names: 609-3754,10122289-31 0000TLF,200213110001 0T4LF Base Product Number: 20021311

Win Source Part Number: 1223061-20021311-00010T4LF
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Receptacles, Female Sockets
Series: Minitek127® 1.27mm
Number of Positions: 10
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Package: Tube
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Applications: General Purpose, Industrial, Telecommunications
Standard Package: 86
Insulation Material: Plastic
Style: Board to Board
Pitch - Mating: 0.050" (1.27mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 10.0µin (0.25µm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 100.0µin (2.54µm)
Insulation Color: Black
Mounting Type: Through Hole
Row Spacing - Mating: 0.050" (1.27mm)
Contact Length - Post: 0.094" (2.40mm)
Insulation Height: 0.173" (4.40mm)
Contact Shape: Square
Temperature Range - Operating: -40°C ~ 105°C
Alternative Parts (Cross-Reference): 2002131100010T4LF;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Mfr: Amphenol ICC (FCI)
Other Names: 609-3754,10122289-310000TLF,2002131100010T4LF
Base Product Number: 20021311

Buy Now Datasheet
Headers, Receptacles, Female Sockets - 609-3754-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
609-3754-ND
Headers, Receptacles, Female Sockets 609-3754-ND
"10 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold"

"10 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold"

Buy Now Datasheet
PCB Headers - 2180829 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2180829
PCB Headers 2180829
Amphenol Communications Solutions

Amphenol Communications Solutions

Supplier's Site
PCB Headers - 2180830 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2180830
PCB Headers 2180830
Amphenol Communications Solutions

Amphenol Communications Solutions

Supplier's Site
Singapore, Singapore
Electronic Connector
2027-20021311-00010T4LF
Electronic Connector 2027-20021311-00010T4LF
1.27mm 10 Pos 2 Row Straight Socket Strip, Solder, Thru-Hole Product overview: 20021311-00010T4LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-20021311-00010T 4LF can be used for catalog matching and distributor lookup.

1.27mm 10 Pos 2 Row Straight Socket Strip, Solder, Thru-Hole Product overview: 20021311-00010T4LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-20021311-00010T4LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Board-Board Connector, Receptacle, 10 Position, 2Row; Connector Systems Amphenol Communications Solutions - 82R8648 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Receptacle, 10 Position, 2Row; Connector Systems Amphenol Communications Solutions
82R8648
Board-Board Connector, Receptacle, 10 Position, 2Row; Connector Systems Amphenol Communications Solutions 82R8648
BOARD-BOARD CONNECTOR, RECEPTACLE, 10 POSITION, 2ROW; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Through Hole Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, RECEPTACLE, 10 POSITION, 2ROW; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Through Hole Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet
20021311-00010T4Lf-Rcpt Vt Th Rohs Compliant Amphenol Communications Solutions - 38AH4107 - Newark, An Avnet Company
Chicago, IL, United States
20021311-00010T4Lf-Rcpt Vt Th Rohs Compliant Amphenol Communications Solutions
38AH4107
20021311-00010T4Lf-Rcpt Vt Th Rohs Compliant Amphenol Communications Solutions 38AH4107
20021311-00010T4LF-R CPT VT TH ROHS COMPLIANT: YES

20021311-00010T4LF-RCPT VT TH ROHS COMPLIANT: YES

Supplier's Site Datasheet
Receptacle, Vert, 1.27Mm, Tht, 10Way; Pitch Spacing Amphenol Communications Solutions - 99Y9841 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle, Vert, 1.27Mm, Tht, 10Way; Pitch Spacing Amphenol Communications Solutions
99Y9841
Receptacle, Vert, 1.27Mm, Tht, 10Way; Pitch Spacing Amphenol Communications Solutions 99Y9841
RECEPTACLE, VERT, 1.27MM, THT, 10WAY; Pitch Spacing:1.27mm; No. of Contacts:10Contacts; Gender:Receptacle; Product Range:Minitek127 20021311 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold RoHS Compliant: Yes

RECEPTACLE, VERT, 1.27MM, THT, 10WAY; Pitch Spacing:1.27mm; No. of Contacts:10Contacts; Gender:Receptacle; Product Range:Minitek127 20021311 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 20021311-00010T4LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
20021311-00010T4LF
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 20021311-00010T4LF
CONN RCPT 10POS 0.05 GOLD PCB

CONN RCPT 10POS 0.05 GOLD PCB

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions Win Source Electronics DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 20021311-00010T4LF 1223061-20021311-00010T4LF 609-3754-ND 2180829 2027-20021311-00010T4LF 82R8648 38AH4107 99Y9841 20021311-00010T4LF
Product Name Minitek127 ® Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Headers, Receptacles, Female Sockets PCB Headers Electronic Connector Board-Board Connector, Receptacle, 10 Position, 2Row; Connector Systems Amphenol Communications Solutions 20021311-00010T4Lf-Rcpt Vt Th Rohs Compliant Amphenol Communications Solutions Receptacle, Vert, 1.27Mm, Tht, 10Way; Pitch Spacing Amphenol Communications Solutions Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector Rectangular Connectors, Heavy Duty Header Connector; Receptacle Wire to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Termination Through Hole Solder Through Hole Solder
Voltage Rating 125 volts
Current Rating 1.0 amps
Unlock Full Specs
to access all available technical data