Minitek127 ®, 1.27mm (0.05in.) pitch, Receptacle Top entry, 80 contacts, Amphenol is one of the leading manufacturers of minitek127. Contact us today for more details of minitek127 , part number 20021311-00080T4LF.
"80 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold"
RCPT VT TH-20021311-00080T4L
CONN RCPT 80POS 0.05 GOLD PCB
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 20021311-00080T4LF | 609-3769-ND | 82R8753 | 20021311-00080T4LF |
| Product Name | Minitek127 ® | Headers, Receptacles, Female Sockets | Rcpt Vt Th-20021311-00080T4Lf / Tube Rohs Compliant Amphenol Communications Solutions | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Board to Board Connector | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
| Termination | Through Hole | Solder | ||
| Voltage Rating | 125 volts | |||
| Current Rating | 1.0 amps |