Amphenol Corporation Minitek127 ® 20021444-00012T4LF

Description
Minitek127 ®, Minitek127 ® , Wire to Board connector, IDC Receptacle, Double Row, 12 Positions, 1.27 mm (.050in) * 1.27 mm (.050in) Pitch., Amphenol is one of the leading manufacturers of 1.27mm Board to Board Connectors. Contact us today for more details of Minitek127 ® , part number 20021444-00012T4LF.
Request a Quote Datasheet
Description
Minitek127 ®, Minitek127 ® , Wire to Board connector, IDC Receptacle, Double Row, 12 Positions, 1.27 mm (.050in) * 1.27 mm (.050in) Pitch., Amphenol is one of the leading manufacturers of 1.27mm Board to Board Connectors. Contact us today for more details of Minitek127 ® , part number 20021444-00012T4LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Minitek127 ® - 20021444-00012T4LF - Amphenol Communications Solutions
Nashua, NH, United States
Minitek127 ®
20021444-00012T4LF
Minitek127 ® 20021444-00012T4LF
Minitek127 ®, Minitek127 ® , Wire to Board connector, IDC Receptacle, Double Row, 12 Positions, 1.27 mm (.050in) * 1.27 mm (.050in) Pitch., Amphenol is one of the leading manufacturers of 1.27mm Board to Board Connectors. Contact us today for more details of Minitek127 ® , part number 20021444-00012T4LF.

Minitek127 ®, Minitek127 ® , Wire to Board connector, IDC Receptacle, Double Row, 12 Positions, 1.27 mm (.050in) * 1.27 mm (.050in) Pitch., Amphenol is one of the leading manufacturers of 1.27mm Board to Board Connectors. Contact us today for more details of Minitek127 ® , part number 20021444-00012T4LF.

Supplier's Site Datasheet
Free Hanging, Panel Mount - 609-5077-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
609-5077-ND
Free Hanging, Panel Mount 609-5077-ND
12 Position Rectangular Receptacle Connector IDC Gold 30 AWG

12 Position Rectangular Receptacle Connector IDC Gold 30 AWG

Buy Now Datasheet
20021444-00012T4LF-C TB

20021444-00012T4LF-CTB

Buy Now
AMPHENOL FCI 20021444-00012T4LF Wire-To-Board Connector, Minitek 127 20021444 Series, IDC / IDT, Receptacle, 12 Contacts, 1.27 mm - 44-20021444-00012T4LF - Utmel Electronic Limited
Hong Kong, China
AMPHENOL FCI 20021444-00012T4LF Wire-To-Board Connector, Minitek 127 20021444 Series, IDC / IDT, Receptacle, 12 Contacts, 1.27 mm
44-20021444-00012T4LF
AMPHENOL FCI 20021444-00012T4LF Wire-To-Board Connector, Minitek 127 20021444 Series, IDC / IDT, Receptacle, 12 Contacts, 1.27 mm 44-20021444-00012T4LF
AMPHENOL FCI 20021444-00012T4LF Wire-To-Board Connector, Minitek 127 20021444 Series, IDC / IDT, Receptacle, 12 Contacts, 1.27 mm

AMPHENOL FCI 20021444-00012T4LF Wire-To-Board Connector, Minitek 127 20021444 Series, IDC / IDT, Receptacle, 12 Contacts, 1.27 mm

Supplier's Site
Wtb Connector, Rcpt, 12Pos, 2Row, 1.27Mm; Idc Connector Type Amphenol Communications Solutions - 29AH2948 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Connector, Rcpt, 12Pos, 2Row, 1.27Mm; Idc Connector Type Amphenol Communications Solutions
29AH2948
Wtb Connector, Rcpt, 12Pos, 2Row, 1.27Mm; Idc Connector Type Amphenol Communications Solutions 29AH2948
WTB CONNECTOR, RCPT, 12POS, 2ROW, 1.27MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:1.27mm; No. of Rows:2 Row; No. of Contacts:12Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

WTB CONNECTOR, RCPT, 12POS, 2ROW, 1.27MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:1.27mm; No. of Rows:2 Row; No. of Contacts:12Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey PEI-Genesis Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 20021444-00012T4LF 609-5077-ND Amphenol FCI Asia 20021444-00012T4LF 44-20021444-00012T4LF 29AH2948
Product Name Minitek127 ® Free Hanging, Panel Mount AMPHENOL FCI 20021444-00012T4LF Wire-To-Board Connector, Minitek 127 20021444 Series, IDC / IDT, Receptacle, 12 Contacts, 1.27 mm Wtb Connector, Rcpt, 12Pos, 2Row, 1.27Mm; Idc Connector Type Amphenol Communications Solutions
Connector Type Wire to Board Connector
Termination IDC IDT
Voltage Rating 125 volts
Current Rating 1.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

P60/P50 Backplane Power Connectors (Right Angle Receptacle) - 80322-4P02B7PPA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
50 Ohm TNC Connector, TNC 75° Plug - 190531 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry 79 Degrees
Termination Crimp
View Details