Minitek127 ®, Minitek127 ® , Board to Board connectors, PCB mounted Receptacle, Vertical, Surface Mount, Double Row, 6 Positions, 1.27mm (0.05inch) pitch, Amphenol is one of the leading manufacturers of Minitek127 ® . Contact us today for more details of Minitek127 ® , part number 20021321-00006T1LF.
"6 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
RCPT SMT-20021321-00006T1
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 20021321-00006T1LF | 609-20021321-00006T1LF-ND | 82R8791 |
| Product Name | Minitek127 ® | Headers, Receptacles, Female Sockets | Rcpt Smt-20021321-00006T1Lf / Tube Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; PC Card Connector; Wire to Board Connector | Header Connector; Receptacle | |
| Termination | Surface Mount | ||
| Voltage Rating | 125 volts |