Minitek127 ®, 1.27mm (0.05in.) pitch, Header with eject latch, 12 contacts, Amphenol is one of the leading manufacturers of minitek127. Contact us today for more details of minitek127 , part number 20021612-00012T4LF.
"Connector Header Through Hole, Right Angle 12 position 0.050"" (1.27mm)"
BOARD-BOARD CONNECTOR, HEADER, 12 POSITION, 2ROW; Connector Systems:Board-to-Boa
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 20021612-00012T4LF | 609-4811-ND | 82R9608 |
| Product Name | Minitek127 ® | Headers, Male Pins | Board-Board Connector, Header, 12 Position, 2Row; Connector Systems Amphenol Communications Solutions |
| Connector Type | Wire to Board Connector | Header Connector; Header | Board to Board Connector |
| Geometry | Right Angle | ||
| Termination | Through Hole | Through Hole | |
| Voltage Rating | 125 volts | 125 volts |