Amphenol Corporation Minitek127 ® 20021311-00008T4LF

Description
Minitek127 ®, 1.27mm (0.05in.) pitch, Receptacle Top entry, 8 contacts, Amphenol is one of the leading manufacturers of minitek127. Contact us today for more details of minitek127 , part number 20021311-00008T4LF.
Request a Quote Datasheet
Description
Minitek127 ®, 1.27mm (0.05in.) pitch, Receptacle Top entry, 8 contacts, Amphenol is one of the leading manufacturers of minitek127. Contact us today for more details of minitek127 , part number 20021311-00008T4LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Minitek127 ® - 20021311-00008T4LF - Amphenol Communications Solutions
Nashua, NH, United States
Minitek127 ®
20021311-00008T4LF
Minitek127 ® 20021311-00008T4LF
Minitek127 ®, 1.27mm (0.05in.) pitch, Receptacle Top entry, 8 contacts, Amphenol is one of the leading manufacturers of minitek127. Contact us today for more details of minitek127 , part number 20021311-00008T4LF.

Minitek127 ®, 1.27mm (0.05in.) pitch, Receptacle Top entry, 8 contacts, Amphenol is one of the leading manufacturers of minitek127. Contact us today for more details of minitek127 , part number 20021311-00008T4LF.

Supplier's Site Datasheet
Headers, Receptacles, Female Sockets - 609-3753-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
609-3753-ND
Headers, Receptacles, Female Sockets 609-3753-ND
"8 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold"

"8 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
2027-20021311-00008T4LF
Electronic Connector 2027-20021311-00008T4LF
Conn Socket Strip RCP 8 POS 1.27mm Solder ST Thru-Hole Tube Product overview: 20021311-00008T4LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-20021311-00008T 4LF can be used for catalog matching and distributor lookup.

Conn Socket Strip RCP 8 POS 1.27mm Solder ST Thru-Hole Tube Product overview: 20021311-00008T4LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-20021311-00008T4LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
20021311-00008T4Lf-Rcpt Vt Th Rohs Compliant Amphenol Communications Solutions - 38AH4106 - Newark, An Avnet Company
Chicago, IL, United States
20021311-00008T4Lf-Rcpt Vt Th Rohs Compliant Amphenol Communications Solutions
38AH4106
20021311-00008T4Lf-Rcpt Vt Th Rohs Compliant Amphenol Communications Solutions 38AH4106
20021311-00008T4LF-R CPT VT TH ROHS COMPLIANT: YES

20021311-00008T4LF-RCPT VT TH ROHS COMPLIANT: YES

Supplier's Site
Connector, Rcpt, 8Pos, 2Row, 1.27Mm; Connector Systems Amphenol Communications Solutions - 82R8645 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 8Pos, 2Row, 1.27Mm; Connector Systems Amphenol Communications Solutions
82R8645
Connector, Rcpt, 8Pos, 2Row, 1.27Mm; Connector Systems Amphenol Communications Solutions 82R8645
CONNECTOR, RCPT, 8POS, 2ROW, 1.27MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Connector Mounting:Through Hole Mount; Product Range:FCI Minitek127 20021311 Series RoHS Compliant: Yes

CONNECTOR, RCPT, 8POS, 2ROW, 1.27MM; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Connector Mounting:Through Hole Mount; Product Range:FCI Minitek127 20021311 Series RoHS Compliant: Yes

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 20021311-00008T4LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
20021311-00008T4LF
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 20021311-00008T4LF
CONN RCPT 8POS 0.05 GOLD PCB

CONN RCPT 8POS 0.05 GOLD PCB

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 20021311-00008T4LF 609-3753-ND 2027-20021311-00008T4LF 38AH4106 82R8645 20021311-00008T4LF
Product Name Minitek127 ® Headers, Receptacles, Female Sockets Electronic Connector 20021311-00008T4Lf-Rcpt Vt Th Rohs Compliant Amphenol Communications Solutions Connector, Rcpt, 8Pos, 2Row, 1.27Mm; Connector Systems Amphenol Communications Solutions Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector Header Connector; Receptacle Wire to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Termination Through Hole Solder
Voltage Rating 125 volts
Current Rating 1.0 amps
Unlock Full Specs
to access all available technical data