Minitek127 ®, Minitek127 ® , Shrouded Board to Board Header, Surface Mount, 14 positions, 1.27mm (0.500in) pitch., Amphenol is one of the leading manufacturers of Board to Board connector. Contact us today for more details of Minitek127 ® , part number 20021521-00014C1LF.
CONN HEADER SMD 14POS 1.27MM
"Connector Header Surface Mount 14 position 0.050"" (1.27mm)"
CONN HEADER SMD 14POS 1.27MM
HD SMT SHOULDED-20021521-00
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 20021521-00014C1LF | 609-20021521-00014C1LFCT-ND | 64AC4599 |
| Product Name | Minitek127 ® | Headers, Male Pins | Hd Smt Shoulded-20021521-00014C1Lf / Tap/rl Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; PC Card Connector; Wire to Board Connector | Header Connector; Header | |
| Termination | Surface Mount | ||
| Voltage Rating | 125 volts | 125 volts |