Minitek127 ®, Minitek127 ® Wire to Board connector, Shrouded vertical header, Surface Mount, Double Row, 50 Positions, 1.27mm (0.500in) Pitch., Amphenol is one of the leading manufacturers of Board to Board connector. Contact us today for more details of Minitek127 ® , part number 20021221-10050C9LF.
"Connector Header Surface Mount 50 position 0.050"" (1.27mm)"
MINITEK127 HDR 2X25-20021221-10050C
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 20021221-10050C9LF | 20021221-10050C9LF-ND | 64AC4497 |
| Product Name | Minitek127 ® | Headers, Male Pins | Minitek127 Hdr 2X25-20021221-10050C9Lf / Reel Amphenol Communications Solutions |
| Connector Type | PC Card Connector; Wire to Board Connector | Header Connector; Header | |
| Termination | Surface Mount | ||
| Voltage Rating | 125 volts | 125 volts |