Minitek127 ®, Minitek127 ® , Board to Board connectors, PCB mounted Receptacle, Vertical, Surface Mount, Double Row, 18 Positions, 1.27mm (0.05inch) pitch, Amphenol is one of the leading manufacturers of Minitek127 ® . Contact us today for more details of Minitek127 ® , part number 20021321-00018T4LF.
"18 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
20021321-00018T4LF-R
CONN RCPT 18POS 0.05 GOLD SMD
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 20021321-00018T4LF | 609-3772-ND | 82R8832 | 20021321-00018T4LF |
| Product Name | Minitek127 ® | Headers, Receptacles, Female Sockets | 20021321-00018T4Lf-Rcpt Smt / Tube Rohs Compliant Amphenol Communications Solutions | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Board to Board Connector; PC Card Connector; Wire to Board Connector | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
| Termination | Surface Mount | Solder | ||
| Voltage Rating | 125 volts | |||
| Current Rating | 1.0 amps |