Minitek127 ®, PCB mounted Receptacle, Vertical, Surface Mount, Double Row, 10 Positions, 1.27mm (0.05inch) pitch, Amphenol is one of the leading manufacturers of Minitek127 ® . Contact us today for more details of Minitek127 ® , part number 20021321-00010C1LF.
Win Source Part Number: 1005719-20021321-000
Category: Connectors, Interconnects>Rectan
Series: Minitek127® 1.27mm
Number of Positions: 10
Features: Pick and Place
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Package: Tape & Reel
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Applications: General Purpose, Industrial, Telecommunications
Standard Package: 700
Mounting: SMD (SMT)
Insulation Material: Plastic
Style: Board to Board
Pitch - Mating: 0.050" (1.27mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: Flash
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 100.0µin (2.54µm)
Insulation Color: Black
Row Spacing - Mating: 0.050" (1.27mm)
Insulation Height: 0.177" (4.50mm)
Contact Shape: Square
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Mfr: Amphenol ICC (FCI)
Other Names: 609-5781-6,609-5781-
Base Product Number: 20021321
Conn Socket Strip RCP 10 POS 1.27mm Solder ST SMD T/R Product overview: 20021321-00010C1LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-20021321-00010C
SMT TYPE RECEPTACLE
20021321-00010C1LF-R
"10 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"10 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"10 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
CONNECTOR, RCPT, 10POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa
CONNECTOR, RCPT, 10POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa
| Amphenol Communications Solutions | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | PEI-Genesis | Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 20021321-00010C1LF | 1005719-20021321-00010C1LF | 2027-20021321-00010C1LF | Amphenol FCI Asia 20021321-00010C1LF | 20021321-00010C1LF | 609-5781-2-ND | 65AC3129 |
| Product Name | Minitek127 ® | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | SMD Electronic Connector | Connectors Board to Board, PCB Mt Pin Hders & Recept | Headers, Receptacles, Female Sockets | Connector, Rcpt, 10Pos, 2Row, 1.27Mm; Connector Systems Amphenol Communications Solutions | |
| Connector Type | PC Card Connector; Wire to Board Connector | Rectangular Connectors, Heavy Duty | Board to Board Connector | Header Connector; Receptacle | Board to Board Connector | ||
| Termination | Surface Mount | Solder | |||||
| Voltage Rating | 125 volts |