Amphenol Corporation Minitek127 ® 20021521-00010T1LF

Description
Minitek127 ®, Minitek127 ® , Shrouded Board to Board Header, Surface Mount, 10 positions, 1.27mm (0.500in) pitch., Amphenol is one of the leading manufacturers of 1.27mm Board to Board Signal. Contact us today for more details of Minitek127 ® , part number 20021521-00010T1LF
Request a Quote Datasheet
Description
Minitek127 ®, Minitek127 ® , Shrouded Board to Board Header, Surface Mount, 10 positions, 1.27mm (0.500in) pitch., Amphenol is one of the leading manufacturers of 1.27mm Board to Board Signal. Contact us today for more details of Minitek127 ® , part number 20021521-00010T1LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Minitek127 ® - 20021521-00010T1LF - Amphenol Communications Solutions
Nashua, NH, United States
Minitek127 ®
20021521-00010T1LF
Minitek127 ® 20021521-00010T1LF
Minitek127 ®, Minitek127 ® , Shrouded Board to Board Header, Surface Mount, 10 positions, 1.27mm (0.500in) pitch., Amphenol is one of the leading manufacturers of 1.27mm Board to Board Signal. Contact us today for more details of Minitek127 ® , part number 20021521-00010T1LF

Minitek127 ®, Minitek127 ® , Shrouded Board to Board Header, Surface Mount, 10 positions, 1.27mm (0.500in) pitch., Amphenol is one of the leading manufacturers of 1.27mm Board to Board Signal. Contact us today for more details of Minitek127 ® , part number 20021521-00010T1LF

Supplier's Site Datasheet
Connectors Crimp Housings, Series Mating PCB Headers - 20021521-00010T1LF - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings, Series Mating PCB Headers
20021521-00010T1LF
Connectors Crimp Housings, Series Mating PCB Headers 20021521-00010T1LF
10P SMT HDR,1.27MM,SHROUDED

10P SMT HDR,1.27MM,SHROUDED

Buy Now
Headers, Male Pins - 609-4054-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-4054-ND
Headers, Male Pins 609-4054-ND
"Connector Header Surface Mount 10 position 0.050"" (1.27mm)"

"Connector Header Surface Mount 10 position 0.050"" (1.27mm)"

Buy Now Datasheet
Connector, Header, 10Pos, 2Row, 1.27Mm; Connector Systems Amphenol Communications Solutions - 82R9469 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 10Pos, 2Row, 1.27Mm; Connector Systems Amphenol Communications Solutions
82R9469
Connector, Header, 10Pos, 2Row, 1.27Mm; Connector Systems Amphenol Communications Solutions 82R9469
CONNECTOR, HEADER, 10POS, 2ROW, 1.27MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:FCI Minitek 127 20021521 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 10POS, 2ROW, 1.27MM; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:FCI Minitek 127 20021521 Series RoHS Compliant: Yes

Supplier's Site Datasheet
20021521-00010T1Lf-Hd Smt Shoulded Rohs Compliant Amphenol Communications Solutions - 61AC3497 - Newark, An Avnet Company
Chicago, IL, United States
20021521-00010T1Lf-Hd Smt Shoulded Rohs Compliant Amphenol Communications Solutions
61AC3497
20021521-00010T1Lf-Hd Smt Shoulded Rohs Compliant Amphenol Communications Solutions 61AC3497
20021521-00010T1LF-H D SMT SHOULDED ROHS COMPLIANT: YES

20021521-00010T1LF-HD SMT SHOULDED ROHS COMPLIANT: YES

Supplier's Site Datasheet
Futian, Shenzhen, China
Connectors >> Mezzanine Connectors (Board to Board)
20021521-00010T1LF
Connectors >> Mezzanine Connectors (Board to Board) 20021521-00010T1LF
1.27mm 2 10P Brick nogging male SMD,P=1.27mm Mezzanine Connectors (Board to Board) ROHS

1.27mm 2 10P Brick nogging male SMD,P=1.27mm Mezzanine Connectors (Board to Board) ROHS

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Heilind Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 20021521-00010T1LF 20021521-00010T1LF 609-4054-ND 82R9469 61AC3497 20021521-00010T1LF
Product Name Minitek127 ® Connectors Crimp Housings, Series Mating PCB Headers Headers, Male Pins Connector, Header, 10Pos, 2Row, 1.27Mm; Connector Systems Amphenol Communications Solutions 20021521-00010T1Lf-Hd Smt Shoulded Rohs Compliant Amphenol Communications Solutions Connectors >> Mezzanine Connectors (Board to Board)
Connector Type Board to Board Connector; PC Card Connector; Wire to Board Connector Header Connector; Header Wire to Board Connector Board to Board Connector
Termination Surface Mount Surface Mount
Voltage Rating 125 volts 125 volts
Current Rating 1.0 amps 1.0 amps
Unlock Full Specs
to access all available technical data