Amphenol Corporation Minitek127 ® 20021444-00020T4LF

Description
Minitek127 ®, Minitek127 ® , Wire to Board connector, IDC Receptacle, Double Row, 20 Positions, 1.27 mm (.050in) * 1.27 mm (.050in) Pitch., Amphenol is one of the leading manufacturers of 1.27mm Board to Board Connectors. Contact us today for more details of Minitek127 ® , part number 20021444-00020T4LF.
Request a Quote Datasheet
Description
Minitek127 ®, Minitek127 ® , Wire to Board connector, IDC Receptacle, Double Row, 20 Positions, 1.27 mm (.050in) * 1.27 mm (.050in) Pitch., Amphenol is one of the leading manufacturers of 1.27mm Board to Board Connectors. Contact us today for more details of Minitek127 ® , part number 20021444-00020T4LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Minitek127 ® - 20021444-00020T4LF - Amphenol Communications Solutions
Nashua, NH, United States
Minitek127 ®
20021444-00020T4LF
Minitek127 ® 20021444-00020T4LF
Minitek127 ®, Minitek127 ® , Wire to Board connector, IDC Receptacle, Double Row, 20 Positions, 1.27 mm (.050in) * 1.27 mm (.050in) Pitch., Amphenol is one of the leading manufacturers of 1.27mm Board to Board Connectors. Contact us today for more details of Minitek127 ® , part number 20021444-00020T4LF.

Minitek127 ®, Minitek127 ® , Wire to Board connector, IDC Receptacle, Double Row, 20 Positions, 1.27 mm (.050in) * 1.27 mm (.050in) Pitch., Amphenol is one of the leading manufacturers of 1.27mm Board to Board Connectors. Contact us today for more details of Minitek127 ® , part number 20021444-00020T4LF.

Supplier's Site Datasheet
Singapore, Singapore
Electronic Connector
2027-20021444-00020T4LF
Electronic Connector 2027-20021444-00020T4LF
Conn IDC Connector RCP 20 POS 1.27mm IDT RA Cable Mount Tube Product overview: 20021444-00020T4LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-20021444-00020T 4LF can be used for catalog matching and distributor lookup.

Conn IDC Connector RCP 20 POS 1.27mm IDT RA Cable Mount Tube Product overview: 20021444-00020T4LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-20021444-00020T4LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount - 1018168-20021444-00020T4LF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount
1018168-20021444-00020T4LF
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount 1018168-20021444-00020T4LF
Win Source Part Number: 1018168-20021444-000 20T4LF Category: Connectors, Interconnects>Rectan gular Connectors - Free Hanging, Panel Mount Series: Minitek127® 20021444 Number of Positions: 20 Pitch: 0.050" (1.27mm) Color: Black Features: Feed Through Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.050" (1.27mm) Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Tube Wire Gauge: 30 AWG Cable Termination: IDC Wire Type: Ribbon Cable Standard Package: 16 Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Mfr: Amphenol ICC (FCI) Other Names: 20021444-00020T4LF-N D,2266-20021444-0002 0T4LF,609-5079 Base Product Number: 20021444

Win Source Part Number: 1018168-20021444-00020T4LF
Category: Connectors, Interconnects>Rectangular Connectors - Free Hanging, Panel Mount
Series: Minitek127® 20021444
Number of Positions: 20
Pitch: 0.050" (1.27mm)
Color: Black
Features: Feed Through
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 2
Row Spacing: 0.050" (1.27mm)
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Package: Tube
Wire Gauge: 30 AWG
Cable Termination: IDC
Wire Type: Ribbon Cable
Standard Package: 16
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4051
Mfr: Amphenol ICC (FCI)
Other Names: 20021444-00020T4LF-ND,2266-20021444-00020T4LF,609-5079
Base Product Number: 20021444

Buy Now Datasheet
Free Hanging, Panel Mount - 609-5079-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
609-5079-ND
Free Hanging, Panel Mount 609-5079-ND
20 Position Rectangular Receptacle Connector IDC Gold 30 AWG

20 Position Rectangular Receptacle Connector IDC Gold 30 AWG

Buy Now Datasheet
Board-Board Connector, Receptacle, 20 Position, 2Row; Idc Connector Type Amphenol Communications Solutions - 82R9323 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Receptacle, 20 Position, 2Row; Idc Connector Type Amphenol Communications Solutions
82R9323
Board-Board Connector, Receptacle, 20 Position, 2Row; Idc Connector Type Amphenol Communications Solutions 82R9323
BOARD-BOARD CONNECTOR, RECEPTACLE, 20 POSITION, 2ROW; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:1.27mm; No. of Rows:2 Row; No. of Contacts:20Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, RECEPTACLE, 20 POSITION, 2ROW; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:1.27mm; No. of Rows:2 Row; No. of Contacts:20Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 20021444-00020T4LF 2027-20021444-00020T4LF 1018168-20021444-00020T4LF 609-5079-ND 82R9323
Product Name Minitek127 ® Electronic Connector Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount Free Hanging, Panel Mount Board-Board Connector, Receptacle, 20 Position, 2Row; Idc Connector Type Amphenol Communications Solutions
Connector Type Wire to Board Connector Rectangular Connectors, Heavy Duty
Termination IDC IDC
Voltage Rating 125 volts
Current Rating 1.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 103958-2 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC), Crimp
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
Connector - 9 Pin Right Angle Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details