Minitek127 ®, Minitek127 ® , Board to Board Receptacle, Double Row, Bottom entry, 20 positions, 1.27mm (0.500in) pitch., Amphenol is one of the leading manufacturers of 1.27mm Board to Board Connectors. Contact us today for more details of MINITEK127 ® part number 20021323-00020T1LF.
"20 Position Receptacle, Bottom Entry Connector 0.050"" (1.27mm) Surface Mount Gold"
RCPT BOTTOM SMT-20021323-00020T1
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 20021323-00020T1LF | 20021323-00020T1LF-ND | 82R9111 |
| Product Name | Minitek127 ® | Headers, Receptacles, Female Sockets | Rcpt Bottom Smt-20021323-00020T1Lf / Tube Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector; Receptacle, Bottom Entry | |
| Termination | Surface Mount | ||
| Voltage Rating | 125 volts |