Minitek127 ®, Minitek127 ® 1.27mm Wire/Cable-to-Board Connector System, Shrouded vertical header, Surface Mount, Double Row, 14 Positions, 1.27mm (0.500in) Pitch., Amphenol is one of the leading manufacturers of Board/Wire To Board Connector. Contact us today for more details of Minitek127 ® , part number 20021221-00214C8LF.
"Connector Header Surface Mount 14 position 0.050"" (1.27mm)"
SHROUDED HEADER VT SMT-20021221-00214C8
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 20021221-00214C8LF | 20021221-00214C8LF-ND | 64AC4485 |
| Product Name | Minitek127 ® | Headers, Male Pins | Shrouded Header Vt Smt-20021221-00214C8Lf / Reel Amphenol Communications Solutions |
| Connector Type | PC Card Connector; Wire to Board Connector | Header Connector; Header | |
| Termination | Surface Mount | ||
| Mounting | Surface Mount |