Minitek127 ®, 1.27mm (0.05in.) pitch, Receptacle Top entry, 90 contacts, Amphenol is one of the leading manufacturers of minitek127. Contact us today for more details of minitek127 , part number 20021311-00090T4LF.
"90 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold"
CONN RCPT 90POS 0.05 GOLD PCB
20021311-00090T4LF-R
| Amphenol Communications Solutions | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 20021311-00090T4LF | 609-3770-ND | 20021311-00090T4LF | 82R8768 |
| Product Name | Minitek127 ® | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | 20021311-00090T4Lf-Rcpt Vt Th / Tube Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Board to Board Connector | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
| Termination | Through Hole | Solder | ||
| Voltage Rating | 125 volts | |||
| Current Rating | 1.0 amps |