Amphenol Communications Solutions Minitek127 ® 20021321-00014C4LF

Description
Minitek127 ®, PCB mounted Receptacle, Vertical, Surface Mount, Double Row, 14 Positions, 1.27mm (0.05inch) pitch, Amphenol is one of the leading manufacturers of Minitek127 ® . Contact us today for more details of Minitek127 ® , part number 20021321-00014C4LF.
Request a Quote Datasheet
Description
Minitek127 ®, PCB mounted Receptacle, Vertical, Surface Mount, Double Row, 14 Positions, 1.27mm (0.05inch) pitch, Amphenol is one of the leading manufacturers of Minitek127 ® . Contact us today for more details of Minitek127 ® , part number 20021321-00014C4LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Minitek127 ® - 20021321-00014C4LF - Amphenol Communications Solutions
Nashua, NH, United States
Minitek127 ®
20021321-00014C4LF
Minitek127 ® 20021321-00014C4LF
Minitek127 ®, PCB mounted Receptacle, Vertical, Surface Mount, Double Row, 14 Positions, 1.27mm (0.05inch) pitch, Amphenol is one of the leading manufacturers of Minitek127 ® . Contact us today for more details of Minitek127 ® , part number 20021321-00014C4LF.

Minitek127 ®, PCB mounted Receptacle, Vertical, Surface Mount, Double Row, 14 Positions, 1.27mm (0.05inch) pitch, Amphenol is one of the leading manufacturers of Minitek127 ® . Contact us today for more details of Minitek127 ® , part number 20021321-00014C4LF.

Supplier's Site Datasheet
Headers, Receptacles, Female Sockets - 609-20021321-00014C4LFCT-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
609-20021321-00014C4LFCT-ND
Headers, Receptacles, Female Sockets 609-20021321-00014C4LFCT-ND
CONN RCPT 14POS 0.05 GOLD SMD

CONN RCPT 14POS 0.05 GOLD SMD

Buy Now Datasheet
Headers, Receptacles, Female Sockets - 609-20021321-00014C4LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
609-20021321-00014C4LFDKR-ND
Headers, Receptacles, Female Sockets 609-20021321-00014C4LFDKR-ND
CONN RCPT 14POS 0.05 GOLD SMD

CONN RCPT 14POS 0.05 GOLD SMD

Buy Now Datasheet
Headers, Receptacles, Female Sockets - 609-20021321-00014C4LFTR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
609-20021321-00014C4LFTR-ND
Headers, Receptacles, Female Sockets 609-20021321-00014C4LFTR-ND
"14 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"

"14 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"

Buy Now Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
20021321-00014C4LF
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 20021321-00014C4LF
CONN RCPT 14POS 0.05 GOLD SMD

CONN RCPT 14POS 0.05 GOLD SMD

Supplier's Site
Rept Smt 2X7-20021321-00014C4Lf / Reel Rohs Compliant Amphenol Communications Solutions - 52Y5573 - Newark, An Avnet Company
Chicago, IL, United States
Rept Smt 2X7-20021321-00014C4Lf / Reel Rohs Compliant Amphenol Communications Solutions
52Y5573
Rept Smt 2X7-20021321-00014C4Lf / Reel Rohs Compliant Amphenol Communications Solutions 52Y5573
REPT SMT 2X7-20021321-00014C4 LF / Reel RoHS Compliant: Yes

REPT SMT 2X7-20021321-00014C4LF / Reel RoHS Compliant: Yes

Supplier's Site
Connector, Rcpt, 14Pos, 2Row, 1.27Mm; Connector Systems Amphenol Communications Solutions - 27AJ3924 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 14Pos, 2Row, 1.27Mm; Connector Systems Amphenol Communications Solutions
27AJ3924
Connector, Rcpt, 14Pos, 2Row, 1.27Mm; Connector Systems Amphenol Communications Solutions 27AJ3924
CONNECTOR, RCPT, 14POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Connector Mounting:Surface Mount; Product Range:Minitek127 20021321 Series RoHS Compliant: Yes

CONNECTOR, RCPT, 14POS, 2ROW, 1.27MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Connector Mounting:Surface Mount; Product Range:Minitek127 20021321 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 20021321-00014C4LF 609-20021321-00014C4LFCT-ND 20021321-00014C4LF 52Y5573 27AJ3924
Product Name Minitek127 ® Headers, Receptacles, Female Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Rept Smt 2X7-20021321-00014C4Lf / Reel Rohs Compliant Amphenol Communications Solutions Connector, Rcpt, 14Pos, 2Row, 1.27Mm; Connector Systems Amphenol Communications Solutions
Connector Type PC Card Connector; Wire to Board Connector Header Connector; Receptacle Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Termination Surface Mount Solder
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data