Amphenol Aerospace Corporation Circular Connector Assemblies D38999/24MF32SN

Description
JAM NUT RECEPTACLE
Request a Quote
Description
JAM NUT RECEPTACLE
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Jam Nut Connector Receptacle, Size 19, 32 Position, is designed to meet Military Specification MIL-DTL-38999 Series III standards. This connector features a jam nut receptacle shell style and accommodates 32 crimp socket contacts. It is RoHS compliant, ensuring it meets environmental regulations. The connector is suitable for applications requiring robust performance in demanding environments, making it a reliable choice for military and aerospace projects. Its design allows for secure panel mounting, contributing to its versatility in various engineering applications.

Datasheet Summary
Powered by GS/AI

The Jam Nut Connector Receptacle, Size 19, 32 Position, is designed to meet Military Specification MIL-DTL-38999 Series III standards. This connector features a jam nut receptacle shell style and accommodates 32 crimp socket contacts. It is RoHS compliant, ensuring it meets environmental regulations. The connector is suitable for applications requiring robust performance in demanding environments, making it a reliable choice for military and aerospace projects. Its design allows for secure panel mounting, contributing to its versatility in various engineering applications.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1178-D38999/24MF32SN-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-D38999/24MF32SN-ND
Circular Connector Assemblies 1178-D38999/24MF32SN-ND
JAM NUT RECEPTACLE

JAM NUT RECEPTACLE

Buy Now Datasheet
Connectors Mil-Qualified, Circular Body, All - D38999/24MF32SN - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
D38999/24MF32SN
Connectors Mil-Qualified, Circular Body, All D38999/24MF32SN
MIL-DTL-38999 III (D38999) harsh environment connectors consist of wall mount receptacles jam nut receptacles and straight self-locking RFI plugs. They are offered in 9 shell sizes and 54 insert arrangements utilizing M39029 contacts in sizes 22D 20

MIL-DTL-38999 III (D38999) harsh environment connectors consist of wall mount receptacles jam nut receptacles and straight self-locking RFI plugs. They are offered in 9 shell sizes and 54 insert arrangements utilizing M39029 contacts in sizes 22D 20

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/24MF32SN
MIL Spec Connector - MIL-DTL-38999 III D38999/24MF32SN
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/24MF32SN
MIL Spec Connector - MIL-DTL-38999 III D38999/24MF32SN
CONNECTOR

CONNECTOR

Buy Now
Jam Nut Connector Receptacle, Size 19, 32 Position, Panel; Military Specification Amphenol Aerospace - 81K1948 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 19, 32 Position, Panel; Military Specification Amphenol Aerospace
81K1948
Jam Nut Connector Receptacle, Size 19, 32 Position, Panel; Military Specification Amphenol Aerospace 81K1948
JAM NUT CONNECTOR RECEPTACLE, SIZE 19, 32 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: Yes

JAM NUT CONNECTOR RECEPTACLE, SIZE 19, 32 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1178-D38999/24MF32SN-ND D38999/24MF32SN D38999/24MF32SN 81K1948
Product Name Circular Connector Assemblies Connectors Mil-Qualified, Circular Body, All MIL Spec Connector - MIL-DTL-38999 III Jam Nut Connector Receptacle, Size 19, 32 Position, Panel; Military Specification Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
XC4 DIN Medium/High-Current Connectors - XC4B-4811 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Female / Jack
Geometry Straight
View Details
RJ45 For 4 Pair Cables Plug w/ATUM Strain Relief (Cat 6a) fits Amphenol (RJF) Ruggedized Backshell - 111173 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details
Din Rail, Channel - 2946-2002-1911-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details