Amphenol Aerospace Corporation Circular Connector Assemblies D38999/24FH21SA

Description
RECEPT
Request a Quote Datasheet
Description
RECEPT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1178-D38999/24FH21SA-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-D38999/24FH21SA-ND
Circular Connector Assemblies 1178-D38999/24FH21SA-ND
RECEPT

RECEPT

Buy Now Datasheet
 - Amphenol D38999/24FH21SA - PEI-Genesis
Philadelphia, PA, United States
TV 21C 21#16 SKT J/N RECP

TV 21C 21#16 SKT J/N RECP

Buy Now
Connectors Mil-Qualified, Circular Body, All - D38999/24FH21SA - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
D38999/24FH21SA
Connectors Mil-Qualified, Circular Body, All D38999/24FH21SA
MIL-DTL-38999 III (D38999) harsh environment connectors consist of wall mount receptacles jam nut receptacles and straight self-locking RFI plugs. They are offered in 9 shell sizes and 54 insert arrangements utilizing M39029 contacts in sizes 22D 20

MIL-DTL-38999 III (D38999) harsh environment connectors consist of wall mount receptacles jam nut receptacles and straight self-locking RFI plugs. They are offered in 9 shell sizes and 54 insert arrangements utilizing M39029 contacts in sizes 22D 20

Buy Now
Jam Nut Connector Receptacle, Size 23, 21 Position, Panel; Military Specification Amphenol Aerospace - 48M2641 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 23, 21 Position, Panel; Military Specification Amphenol Aerospace
48M2641
Jam Nut Connector Receptacle, Size 23, 21 Position, Panel; Military Specification Amphenol Aerospace 48M2641
JAM NUT CONNECTOR RECEPTACLE, SIZE 23, 21 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:21Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: Yes

JAM NUT CONNECTOR RECEPTACLE, SIZE 23, 21 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:21Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey PEI-Genesis Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1178-D38999/24FH21SA-ND Amphenol D38999/24FH21SA D38999/24FH21SA 48M2641
Product Name Circular Connector Assemblies Connectors Mil-Qualified, Circular Body, All Jam Nut Connector Receptacle, Size 23, 21 Position, Panel; Military Specification Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data