TV 66C 66#22D SKT RECP CAD
66 Position Circular Connector Receptacle, Female Sockets Crimp
TV 66C 66#22D SKT J/N RECP
MIL-DTL-38999 III (D38999) harsh environment connectors consist of wall mount receptacles jam nut receptacles and straight self-locking RFI plugs. They are offered in 9 shell sizes and 54 insert arrangements utilizing M39029 contacts in sizes 22D 20
TV SINGLE HOLE MT RECEP 66W OD CAD
JAM NUT CONNECTOR RECEPTACLE, SIZE 19, 66 POSITION, PANEL; Military Specification:MIL-DT
| PEI-Genesis | DigiKey | Powell Electronics, Inc. | Heilind Electronics, Inc. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol D38999/24WF35SN | AD38999/24WF35SN-ND | D38999/24WF35SN | D38999/24WF35SN | 2804878 | 95J9408 |
| Product Name | Circular Connector Assemblies | Connectors Mil-Qualified, Circular Body, All | Mil Spec Circular Connectors | Jam Nut Connector Receptacle, Size 19, 66 Position, Panel; Military Specification Amphenol Aerospace | ||
| Gender | Female / Jack | Male / Plug; Female / Jack | Female / Jack | |||
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors; Military Connector | ||
| Mounting | Panel Mount | |||||
| Voltage Rating | 400 to 500 volts |