Amphenol Aerospace Corporation Circular Connector Assemblies D38999/24WJ35SN

Description
128 Position Circular Connector Receptacle, Female Sockets Crimp
Request a Quote Datasheet
Description
128 Position Circular Connector Receptacle, Female Sockets Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - AD38999/24WJ35SN-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
AD38999/24WJ35SN-ND
Circular Connector Assemblies AD38999/24WJ35SN-ND
128 Position Circular Connector Receptacle, Female Sockets Crimp

128 Position Circular Connector Receptacle, Female Sockets Crimp

Buy Now Datasheet
Swedesboro, NJ, United States
TV 128C 128#22D SKT J/N RECP

TV 128C 128#22D SKT J/N RECP

Buy Now
 - Amphenol D38999/24WJ35SN - PEI-Genesis
Philadelphia, PA, United States
TV 128C 128#22D SKT RECP CAD

TV 128C 128#22D SKT RECP CAD

Buy Now
Jam Nut Connector Receptacle Size 25, 128 Position, Panel; Military Specification Amphenol Aerospace - 95J9412 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle Size 25, 128 Position, Panel; Military Specification Amphenol Aerospace
95J9412
Jam Nut Connector Receptacle Size 25, 128 Position, Panel; Military Specification Amphenol Aerospace 95J9412
JAM NUT CONNECTOR RECEPTACLE SIZE 25, 128 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:128Contacts ; Circular Contact Type:Crimp Socket RoHS Compliant: No

JAM NUT CONNECTOR RECEPTACLE SIZE 25, 128 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:128Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number AD38999/24WJ35SN-ND D38999/24WJ35SN Amphenol D38999/24WJ35SN 95J9412
Product Name Circular Connector Assemblies Jam Nut Connector Receptacle Size 25, 128 Position, Panel; Military Specification Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP Pogo Pins Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Power Entry Modules (PEM) - 486-3-109-597-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 3.0 amps
View Details
2 suppliers
Mating Connector/Plugs - PT01A-10-6S(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details