TV 6C 6#22D PIN RECP CAD
6 Position Circular Connector Receptacle, Male Pins Crimp
Amphenol Limited D38999/24WA35PN
CONN RCPT MALE 6POS GOLD CRIMP
JAM NUT CONN, RCPT, SIZE 9, 6POS, PANEL; Military Specification:MIL-DT
| PEI-Genesis | DigiKey | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol D38999/24WA35PN | D38999/24WA35PN-ND | 2368113 | D38999/24WA35PN | 95J9366 |
| Product Name | Circular Connector Assemblies | Mil Spec Circular Connectors | Circular Connector Assemblies | Jam Nut Conn, Rcpt, Size 9, 6Pos, Panel; Military Specification Amphenol Aerospace | |
| Gender | Female / Jack | Male / Plug; Female / Jack | |||
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | |
| Mounting | Panel Mount | Panel Mount | |||
| Voltage Rating | 400 to 500 volts |