Amphenol Aerospace Corporation Circular Connector Assemblies D38999/24WC8SN

Description
8 Position Circular Connector Receptacle, Female Sockets Crimp
Request a Quote Datasheet
Description
8 Position Circular Connector Receptacle, Female Sockets Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - AD38999/24WC8SN-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
AD38999/24WC8SN-ND
Circular Connector Assemblies AD38999/24WC8SN-ND
8 Position Circular Connector Receptacle, Female Sockets Crimp

8 Position Circular Connector Receptacle, Female Sockets Crimp

Buy Now Datasheet
Swedesboro, NJ, United States
TV 8C 8#20 SKT J/N RECP

TV 8C 8#20 SKT J/N RECP

Buy Now
 - Amphenol D38999/24WC8SN - PEI-Genesis
Philadelphia, PA, United States
TV 8C 8#20 SKT RECP CAD

TV 8C 8#20 SKT RECP CAD

Buy Now
Jam Nut Connector, Receptacle, Size 13, 8 Position, Panel; Military Specification Amphenol Aerospace - 79K6251 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector, Receptacle, Size 13, 8 Position, Panel; Military Specification Amphenol Aerospace
79K6251
Jam Nut Connector, Receptacle, Size 13, 8 Position, Panel; Military Specification Amphenol Aerospace 79K6251
JAM NUT CONNECTOR, RECEPTACLE, SIZE 13, 8 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

JAM NUT CONNECTOR, RECEPTACLE, SIZE 13, 8 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number AD38999/24WC8SN-ND D38999/24WC8SN Amphenol D38999/24WC8SN 79K6251
Product Name Circular Connector Assemblies Jam Nut Connector, Receptacle, Size 13, 8 Position, Panel; Military Specification Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
50 Ohm SMA Straight Plug (Gold Plated) - 190514A-G - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Straight
View Details
Din Rail, Channel - 2946-2002-2963-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers