MIL-DTL-38999 III (D38999) harsh environment connectors consist of wall mount receptacles jam nut receptacles and straight self-locking RFI plugs. They are offered in 9 shell sizes and 54 insert arrangements utilizing M39029 contacts in sizes 22D 20
JAM NUT RECEPTACLE
CONNECTOR
CONNECTOR
TV 2C 2#16 PIN RECP CAD
TV 2C 2#16 PIN RECP CAD
TV SINGLE HOLE MT RECEP 2W OD CAD
JAM NUT CONNECTOR, RECEPTACLE, SIZE 11, 2 POSITION, PANEL; Military Specification:MIL-DT
| Heilind Electronics, Inc. | DigiKey | Powell Electronics, Inc. | Powell Electronics, Inc. | PEI-Genesis | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | D38999/24WB2PN | 1178-D38999/24WB2PN-ND | D38999/24WB2PN | D38999/24WB2PN | Amphenol D38999/24WB2PN | 2804866 | 96J2675 |
| Product Name | Connectors Mil-Qualified, Circular Body, All | Circular Connector Assemblies | MIL Spec Connector - MIL-DTL-38999 III | Mil Spec Circular Connectors | Jam Nut Connector, Receptacle, Size 11, 2 Position, Panel; Military Specification Amphenol Aerospace | ||
| Connector Type | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors | Military Connector | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors; Military Connector | ||
| Gender | Male / Plug; Female / Jack | Female / Jack | Male / Plug | ||||
| Mounting | Panel Mount | ||||||
| Voltage Rating | 600 to 850 volts |